location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M90t Intel® Core™ i5 i5-10600 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M90t
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11CY0035UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196118976679 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53587
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:26:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre M90t Intel® Core™ i5 i5-10600 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Pro 64-bit
  • - Intel Core i5-10600 (12MB Cache, 3.3GHz)
  • - 16GB (2666MHz) DDR4-SDRAM (1 x 16) & 1000GB SSD
Warranty: 3-year, Onsite + 1Y Premier Support from 3Y Onsite WHB (CPN)
Long product name Lenovo ThinkCentre M90t Intel® Core™ i5 i5-10600 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black :
The long product name of Lenovo ThinkCentre M90t Intel® Core™ i5 i5-10600 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-10600 (12MB Cache, 3.3GHz), 16GB DDR4-SDRAM, 1000GB SSD, DVD±RW, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, Windows 11 Pro 64-bit
More>>>
Lenovo ThinkCentre M90t Intel® Core™ i5 i5-10600 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black:
The official description of Lenovo ThinkCentre M90t Intel® Core™ i5 i5-10600 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Business on a higher level.
The ThinkCentre M90t is the only PC tower your business will ever need. With up to 10th Gen Intel® Core™ i9 vPro® processors, it packs unrivaled performance, productivity enhancing upgrades like Modern Standby, and the ability to connect to three displays. Managing your legacy peripherals is simple with a host of expansion solutions, and ThinkShield keeps your system safe inside and out.

Short summary description Lenovo ThinkCentre M90t Intel® Core™ i5 i5-10600 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black:
This short summary of the Lenovo ThinkCentre M90t Intel® Core™ i5 i5-10600 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M90t, 3.3 GHz, Intel® Core™ i5, 16 GB, 1 TB, DVD±RW, Windows 11 Pro

Long summary description Lenovo ThinkCentre M90t Intel® Core™ i5 i5-10600 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M90t Intel® Core™ i5 i5-10600 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M90t. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10600. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Tower. Product type: PC

Unrivaled performance
Unrivaled performance

Computer-aided design, video editing, sound engineering, AR/VR content creation, and beyond—ThinkCentre M90t is equipped with all the power your business software requires. Packed with up to 10th Gen Intel® Core™ i9 vPro® processors, up to four DDR4 UDIMM (2933Mhz) for 128GB memory support, and graphics options that include NVIDIA® GeForce® GTX 2060 discrete graphics, this is the only PC you’ll need for years to come. And as part of the new NVIDIA RTX Studio program, ThinkCentre M90t helps you work faster from concept to completion with an incredible boost in performance.

Locked tight
Locked tight

The ThinkCentre M90t tower desktop is the standard for security. It's armed with ThinkShield, the most comprehensive end-to-end security solution on the market that combines industry-leading hardware, software, services, and processes to protect your business from the latest threats. Enjoy the safety of features like self-healing BIOS, Discrete Trusted Platform Module (dTPM) 2.0 chip, and Smart USB protection, in addition to many more security features that can be customized to meet your unique needs. And Kensington™ lock slots, and chassis e-locks provide physical security to protect against theft.Monitor, keyboard, and mouse sold separately

Maximum expandability
Maximum expandability

The ThinkCentre M90t tower PC offers an array of HDD and SDD expansion slots that allow this desktop to grow with your business. Add graphics cards to support industry-specific imaging equipment, connect to legacy peripherals—there’s nothing you can’t do.

Outstanding productivity
Outstanding productivity

Added features like Modern Standby keep the ThinkCentre M90t tower up-to-date even during sleep mode, saving precious time so you can keep working efficiently. And with a USB-C port on the front panel and the ability to connect to three displays, it’s ready for lightning fast peripherals and hours of comfortable workflow.

Comprehensive manageability
Comprehensive manageability

IT professionals will appreciate that the ThinkCentre M90t tower is easy to deploy and easy to manage from a software and hardware standpoint. Lenovo offers a variety of pre-installed OS options to meet your customization needs. Switch out and add equipment at ease with the M90t tower’s quick access to the DIMM, HDD, SDD, and ODD ports. Plus, the Intel vPro® platform is built for business, so you have the assurance that you’re getting everything you need to run productively, more securely, and cost-effectively, 24/7.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-10600
Processor cores
6
Processor threads
12
Processor boost frequency
4.8 GHz
Processor frequency *
3.3 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Number of processors installed
1
Memory
Internal memory *
16 GB
Maximum internal memory *
128 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
4x DIMM
Memory clock speed
2666 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
Maximum on-board graphics card memory
64 GB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Combo headphone/mic port
Yes
Serial ports quantity
1
Design
Chassis type *
Tower
Colour name
Black
Volume
17 L
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Motherboard chipset
Intel Q470
Audio chip
Realtek ALC623-CG
Audio system
High Definition Audio
Built-in speaker(s)
Yes
Number of speakers
1
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Product type *
PC
Software
Operating system installed *
Windows 11 Pro
Operating system architecture
64-bit
Operating system language
English
Recovery operating system
Windows 10 Pro
Power
Power supply *
300 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12192 m
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
TCO, EPEAT Silver
Weight & dimensions
Width *
170 mm
Depth *
298 mm
Height *
376 mm
Weight *
6.5 kg
Packaging content
Display included *
No
Mouse included
Yes
Mouse connectivity
Wired
Keyboard included
Yes
Keyboard connectivity
Wired