location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech KidiZoom Fun blauw

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
KidiZoom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fun blauw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-548923
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765489235
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Apr 2024 14:48:36
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech KidiZoom Fun blauw:
This short summary of the VTech KidiZoom Fun blauw data-sheet is auto-generated and uses the product title and the first six key specs.

VTech KidiZoom Fun blauw, 3 yr(s), Dutch, 230 g, Blue

Long summary description VTech KidiZoom Fun blauw:
This is an auto-generated long summary of VTech KidiZoom Fun blauw based on the first three specs of the first five spec groups.

VTech KidiZoom Fun blauw. Recommended age (min): 3 yr(s), Languages support: Dutch. Weight: 230 g. Product colour: Blue

Design
Product colour *
Blue
Material
Plastic
Washable
No
Certification
CE
Features
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Recommended age (max)
10 yr(s)
Languages support
Dutch
Country of origin
China
Audio
Music playback
No
Sounding
Yes
Sound effects
Yes
Speaking function
No
Power
Batteries required
Yes
Number of batteries supported
4
Battery type
AA
Rechargeable
No
Weight & dimensions
Width
152 mm
Depth
53 mm
Height
85 mm
Weight
230 g
Packaging data
Package width
203 mm
Packaging data
Package depth
61 mm
Package height
241 mm
Package weight
400 g
Package type
Closed box
Quantity per pack
4 pc(s)
Packaging content
Batteries included
No
Logistics data
Products per pallet
336 pc(s)
Layers per pallet
6 pc(s)
Master (outer) cases per pallet
84 pc(s)
Master (outer) cases per pallet layer
14 pc(s)
Harmonized System (HS) code
8525890000
Package volume
0.298 cm³
Master (outer) case width
267 mm
Master (outer) case length
220 mm
Master (outer) case height
261 mm
Master (outer) case gross weight
1.79 kg
Master (outer) case volume
1.533 cm³
Master (outer) case GTIN (EAN/UPC)
43417765489233
Supplier features
Assembly required
No
Other features
(cdm) Game language
DUTCH
Brand Image Product code Product Stock Price from
VTech KidiZoom Fun roze VTech KidiZoom Fun roze
(show image)
80-548952 Fun roze
VTech KidiZoom Snap Touch roze Children's digital camera VTech KidiZoom Snap Touch roze Children's digital camera
(show image)
80-549252 Snap Touch roze
VTech KidiZoom Snap Touch Children's digital camera VTech KidiZoom Snap Touch Children's digital camera
(show image)
80-549223 Snap Touch
VTech KidiZoom Duo DX roze Children's digital camera VTech KidiZoom Duo DX roze Children's digital camera
(show image)
80-520052 Duo DX roze
VTech KidiZoom Duo DX blauw Children's digital camera VTech KidiZoom Duo DX blauw Children's digital camera
(show image)
80-520023 Duo DX blauw
VTech KidiZoom Action Cam HD VTech KidiZoom Action Cam HD
(show image)
80-520223 Action Cam HD
Country Distributor
Belgium 2 distributor(s)