location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Bluey Game Watch Children's watch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluey Game Watch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-554523
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765545238
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Sep 2024 14:34:45
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Bluey Game Watch Children's watch:
This short summary of the VTech Bluey Game Watch Children's watch data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Bluey Game Watch, Children's watch, 3 yr(s), Dutch, 61.67 g, Multicolour

Long summary description VTech Bluey Game Watch Children's watch:
This is an auto-generated long summary of VTech Bluey Game Watch Children's watch based on the first three specs of the first five spec groups.

VTech Bluey Game Watch. Product type: Children's watch. Recommended age (min): 3 yr(s), Languages support: Dutch. Weight: 61.67 g. Product colour: Multicolour

Design
Product type *
Children's watch
Product colour *
Multicolour
Material
Plastic
Washable
No
Certification
CE
Features
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Recommended age (max)
7 yr(s)
Languages support
Dutch
Country of origin
China
Audio
Music playback
No
Sounding
Yes
Sound effects
Yes
Speaking function
Yes
Power
Number of batteries supported
1
Battery type
CR2450
Rechargeable
No
Weight & dimensions
Width
48 mm
Depth
28 mm
Height
220 mm
Weight
61.67 g
Packaging data
Package width
150 mm
Packaging data
Package depth
58 mm
Package height
216 mm
Package weight
150 g
Package type
Try me box
Quantity per pack
6 pc(s)
Packaging content
Batteries included
Yes
Logistics data
Pallet type
800 x 1200 mm
Products per pallet
684 pc(s)
Layers per pallet
6 pc(s)
Master (outer) cases per pallet
114 pc(s)
Master (outer) cases per pallet layer
9 pc(s)
Harmonized System (HS) code
9503008700
Package volume
0.188 cm³
Master (outer) case width
318 mm
Master (outer) case length
167 mm
Master (outer) case height
236 mm
Master (outer) case gross weight
1.04 kg
Master (outer) case volume
1.253 cm³
Master (outer) case GTIN (EAN/UPC)
63417765545230
Supplier features
Assembly required
No
Other features
(cdm) Game language
DUTCH
Brand Image Product code Product Stock Price from
VTech Bluey Smartphone Children's telephone VTech Bluey Smartphone Children's telephone
(show image)
80-554623 Bluey Smartphone
VTech Baby V-Kids Muziekspeler VTech Baby V-Kids Muziekspeler
(show image)
80-569223 V-Kids Muziekspeler
Country Distributor
Belgium 1 distributor(s)