location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech KidiFriends LoLibirds roze

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
KidiFriends
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LoLibirds roze
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-571952
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765719523
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 12:26:20
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech KidiFriends LoLibirds roze:
This short summary of the VTech KidiFriends LoLibirds roze data-sheet is auto-generated and uses the product title and the first six key specs.

VTech KidiFriends LoLibirds roze, 4 yr(s), Sounding, Batteries required, AAA, Plush, Pink

Long summary description VTech KidiFriends LoLibirds roze:
This is an auto-generated long summary of VTech KidiFriends LoLibirds roze based on the first three specs of the first five spec groups.

VTech KidiFriends LoLibirds roze. Recommended age (min): 4 yr(s), Recommended age (max): 10 yr(s), Sounding. Batteries required, Battery type: AAA. Material: Plush, Product colour: Pink

Features
Product colour *
Pink
Material *
Plush
Suggested gender *
Boy/Girl
Recommended age (min) *
4 yr(s)
Recommended age (max)
10 yr(s)
Animal type(s)
Bird
Sounding
Yes
Speaking function
No
Languages support
Dutch
Assembly required
No
Washable
No
Country of origin
China
Music playback
No
(cdm) Game language
DUTCH
Certification
CE
Power
Batteries required
Yes
Battery type
AAA
Rechargeable
No
Number of batteries supported
2
Weight & dimensions
Width
150 mm
Depth
100 mm
Height
160 mm
Weight
190 g
Packaging data
Package width
191 mm
Package depth
116 mm
Package height
175 mm
Package weight
320 g
Package volume
0.388 cm³
Package type
Try me box
Quantity per pack
6 pc(s)
Packaging content
Assortment of products
No
Batteries included
Yes
Logistics data
Pallet type
800 x 1200 mm
Layers per pallet
7 pc(s)
Products per pallet
252 pc(s)
Master (outer) case width
375 mm
Master (outer) case length
375 mm
Master (outer) case height
218 mm
Master (outer) case GTIN (EAN/UPC)
63417765719525
Master (outer) case gross weight
2.5 kg
Master (outer) case volume
3.066 cm³
Harmonized System (HS) code
9503004100
Master (outer) cases per pallet
42 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Country Distributor
Belgium 2 distributor(s)