Xerox logo

Xerox Genuine ® VersaLink® C620 Color Printer Magenta High capacity Toner Cartridge (12000 Pages) - 006R04626

Data-sheet quality:
created/standardized by Icecat
Product views:
20895
Info modified on:
18 Oct 2024, 07:03:42
Bullet Points Xerox Genuine ® VersaLink® C620 Color Printer Magenta High capacity Toner Cartridge (12000 Pages) - 006R04626:
  • - SPECIFICATION: Genuine Xerox Part: 006R04626 ; Page Yield: 12000 Pages.
  • - RELIABLE: Compatible toners may risk breakdown, poor colours and reduced page yields. Print with Genuine Xerox Toners for spot-on results, vibrant colours and sharp edges.
  • - OPTIMAL: Original Xerox cartridges made by Xerox for Xerox® VersaLink® C620 Color Printer printers and work straight out of the box. Your printer reads the chip, you press 'Start' and it starts working.
  • - HIGH PERFORMANCE: Xerox Genuine cartridges are made for Xerox printers to work at their best. Independent testing proved Genuine Xerox Supplies to be more reliable and deliver up to 27% higher page yields than non-genuine alternatives.
  • - STATE OF THE ART: Made in factories conforming to some of the most stringent international health, safety and sustainability standards.
Long product name Xerox Genuine ® VersaLink® C620 Color Printer Magenta High capacity Toner Cartridge (12000 Pages) - 006R04626:

Xerox Genuine Xerox® VersaLink® C620 Color Printer Magenta High capacity Toner Cartridge (12000 Pages) - 006R04626

Xerox Genuine ® VersaLink® C620 Color Printer Magenta High capacity Toner Cartridge (12000 Pages) - 006R04626:

Xerox Genuine Xerox® VersaLink® C620 Color Printer Magenta High capacity Toner Cartridge (12000 Pages) - 006R04626 is specially formulated and tested to provide the best image quality and most reliable printing you can count on page after page. Xerox Genuine Supplies and Xerox equipment are made for each other. Accept no imitations. Compatible toners may risk breakdown of Xerox printers and result in poor print quality and weak colours. With over 75 years' experience, Genuine Xerox Supplies are something you can rely on.

Short summary description Xerox Genuine ® VersaLink® C620 Color Printer Magenta High capacity Toner Cartridge (12000 Pages) - 006R04626:

Xerox Genuine ® VersaLink® C620 Color Printer Magenta High capacity Toner Cartridge (12000 Pages) - 006R04626, 12000 pages, Magenta, 1 pc(s)

Long summary description Xerox Genuine ® VersaLink® C620 Color Printer Magenta High capacity Toner Cartridge (12000 Pages) - 006R04626:

Xerox Genuine ® VersaLink® C620 Color Printer Magenta High capacity Toner Cartridge (12000 Pages) - 006R04626. Colour toner page yield: 12000 pages, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.