location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thomson HIFI system - MIC150i Home audio micro system 10 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomson Check ‘Thomson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HIFI system - MIC150i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MIC150I
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3760102753156
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘Thomson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thomson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Thomson HIFI system - MIC150i Home audio micro system 10 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home audio micro system 10 W Black
  • - Optical disc player
  • - 2-way
  • - MP3 playback
  • - Bass adjustment
More>>>
Short summary description Thomson HIFI system - MIC150i Home audio micro system 10 W Black:
This short summary of the Thomson HIFI system - MIC150i Home audio micro system 10 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Thomson HIFI system - MIC150i, Home audio micro system, Black, 1 discs, Tray, 10 W, 2-way

Long summary description Thomson HIFI system - MIC150i Home audio micro system 10 W Black:
This is an auto-generated long summary of Thomson HIFI system - MIC150i Home audio micro system 10 W Black based on the first three specs of the first five spec groups.

Thomson HIFI system - MIC150i. Type: Home audio micro system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 10 W, Speaker type: 2-way, Peak Music Power Output (PMPO): 20 W. Supported radio bands: FM, MW, PLL, Tuner type: Analog, FM band range: 87.5 - 108 MHz. Display type: LCD, Backlight colour: Blue. Headphone connectivity: USB

Brand Image Product code Product Stock Price from
Thomson

Thomson MIC120BT home audio system Home audio micro system 20 W Black
(show image)
MIC120BT MIC120BT 0.00
(excl. VAT)
0 (incl. VAT)
Thomson

Thomson Dock Station Bluetooth Wood White DS401
(show image)
DS401 Dock Station Bluetooth Wood White DS401 0.00
(excl. VAT)
0 (incl. VAT)
Thomson

Thomson Hi-Fi System (Bluetooth) MIC102B
(show image)
MIC102B Hi-Fi System (Bluetooth) MIC102B 0.00
(excl. VAT)
0 (incl. VAT)