Samsung logo

Samsung VM55C-E LCD Indoor

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31351
Info modified on:
01 Oct 2024, 11:57:23
Short summary description Samsung VM55C-E LCD Indoor:

Samsung VM55C-E, 139.7 cm (55"), LCD, 1920 x 1080 pixels, 24/7

Long summary description Samsung VM55C-E LCD Indoor:

Samsung VM55C-E. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, Display technology: LCD, Display brightness: 500 cd/m², HD type: Full HD, Operating hours (hours/days): 24/7. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.