icecat logo
Icecat: syndicator of product information via global open catalog with more than 19377504 data-sheets & 35906 brands – register (free)
Trust logo

Trust Rocca Mono portable speaker Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142161
Info modified on:
08 Feb 2024, 14:22:47
Long product name Trust Rocca Mono portable speaker Black:

Small rechargeable speaker for your smartphone; easy to take anywhere

Trust Rocca Mono portable speaker Black:

Easy to take anywhere. For powerful, 360 degrees sound. Rechargeable by USB. Built-in Li-ion battery. Cable storable inside the housing. For iPhone, smartphone, iPod, MP3 player or tablets.

Short summary description Trust Rocca Mono portable speaker Black:

Trust Rocca, 1.0 channels, 1-way, Wired, Mono portable speaker, Black, Mobile phone/Smartphone

Long summary description Trust Rocca Mono portable speaker Black:

Trust Rocca. Audio output channels: 1.0 channels, Speaker type: 1-way. Connectivity technology: Wired. Product type: Mono portable speaker, Product colour: Black. Recommended usage: Mobile phone/Smartphone. Amplifier: Built-in

Specs
Recommended products
Distributors
Loading...
Specs +
Recommended products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.