location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-2165W laser printer 1200 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-2165W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-2165W show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ML-2165W laser printer 1200 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 20 ppm
  • - Wi-Fi
  • - Maximum duty cycle: 10000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 32 MB Built-in processor 300 MHz
Long product name Samsung ML-2165W laser printer 1200 x 1200 DPI A4 Wi-Fi :
The long product name of Samsung ML-2165W laser printer 1200 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ML-2165W - 20ppm, A4, 8.5s, 1200 x 1200dpi, 32MB, 802.11b/g/n, 300MHz, USB 2.0, 50dBA, 4kg
More>>>
Samsung ML-2165W laser printer 1200 x 1200 DPI A4 Wi-Fi:
The official description of Samsung ML-2165W laser printer 1200 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Choose a Samsung ML-2165W printer and print from mobile devices instantly and easily. MobilePrint functionality takes content from palm to printer to page in just three easy steps. Compact design also allows you to make the most of available space, as well as enhancing portability. Administration is simpler, too, with Easy Print Manager software, as well as Easy Eco Driver optimisation. With print speeds of up to 20ppm and high resolution output, the ML-2165W boasts impressive performance as well as smarter functionality.

Discover the power of easy mobile printing
Release the full productivity of your mobile devices with MobilePrint, available for both Android and iOS users. Don’t waste time switching devices or transferring files when you can print directly from the source. This application immediately connects your printer to a wide range of smartphones, mobile tablets and more. You can work smarter and faster by harnessing the power of advanced Samsung connectivity. all within easy 3 steps, Install & Select & Print.

Make better mobile connections with Wi-Fi Direct.
Experience streamlined wireless connectivity with Samsung Wi-Fi Direct devices. There’s no need for a central access point with the latest Samsung technology – devices with Wi-Fi Direct functionality can all connect to each other directly and communicate quickly. These advanced connections are made remotely, with no complicated and time-consuming setup processes needed – just click and connect. Enjoy the latest in smart connectivity from Samsung and revolutionise your wireless communications.

Setup is a cinch with our secure, one-touch wireless connection.
The ML-2165W’s One Touch Wi-Fi Setting lets you connect quickly and easily. Simply select the WPS (WiFi Protected Set-up) button on the access point (router), press the WPS button on the printer and you’re done. Normally, you would have to spend time creating a wireless network name and manually entering a security key or password on all the wireless devices. But the ultra-convenient One Touch Wi-Fi Setting automatically configures — and protects — your wireless network for you.

Protect you printing with a Dust Free design
Protect your printer and your print-outs with a reliable dust-free design. The innovative design features a dust free cover. By preventing dust contamination it not only ensures that the paper is dust free before printing but also keeps the internal mechanics free from harm. This intelligent design helps prolong the life of the printer while also ensuring reliable and professional prints.

Optimise your printing with Easy Eco Driver
Enjoy cost-optimised results every time you print thanks to Samsung’s Easy-Eco Driver. With this useful software, you’ll be able to accurately preview your document before printing and adjust quality, colour and other settings to meet your precise requirements and budget, as well as removing unnecessary text, images and other elements. You can even monitor savings, including paper, toner, energy and overall cost. Say goodbye to wasted printouts and discover more economically-efficient printing.

Give your print-outs standout detail
If you need to make an impression, nothing shows professionalism like the stunning 1200 x 1200dpi clarity produced by the Samsung ML-2165W Laser Printer. High resolution printing of this caliber ensures that important print-outs, like work presentations and reports, are sharp and impressive. So, give your operation every chance of making a good impression with high resolution printing.

Improve efficiency with compact design
With the growing demand for more space efficient office equipment, the Samsung ML-2165W Laser Printer is a perfect choice. The compact 332 x 215 x 178mm sized printer that delivers the standard in premium printing. Small to medium businesses and home offices will find this printer ideal. And because it is so compact in design, it adds to its portability. So, save space and hassle with the Samsung ML-2165W Laser Printer and its contemporary compact design.

Simple and efficient printer management made easy
Discover simplified print management with Easy Printer Manager. This integrated EPM software allows you to quickly set up your device and monitor status using only simple-to-use software. Never worry about unexpectedly running out of toner again, as toner ordering, device discovery, application linking and other functions are all easily accessible with our Easy Printer Manager.

Achieve more with Samsung’s Fast Print
Don’t settle for slow printing. With Samsung’s faster printing speed of 20 pages per minute, you can minimise time wasted hanging around the printer. The enhanced printer performance will streamline workflows and let employees, and businesses, reach their full potential.

Short summary description Samsung ML-2165W laser printer 1200 x 1200 DPI A4 Wi-Fi:
This short summary of the Samsung ML-2165W laser printer 1200 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-2165W, Laser, 1200 x 1200 DPI, A4, 20 ppm, White

Long summary description Samsung ML-2165W laser printer 1200 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Samsung ML-2165W laser printer 1200 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Samsung ML-2165W. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Wi-Fi. Product colour: White

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
8.5 s
Features
Maximum duty cycle *
10000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
SPL
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, DL
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Internal memory *
32 MB
Built-in processor
Yes
Processor frequency
300 MHz
Sound pressure level (printing)
50 dB
Design
Product colour *
White
Display
No
Power
Power consumption (printing) *
310 W
Power consumption (standby)
30 W
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008
Weight & dimensions
Width
331 mm
Depth
215 mm
Height
178 mm
Weight
4 kg
Other features
Mac compatibility
Yes
Power LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-03-08 11:43:17
Uk has collected 30 expert reviews for Samsung ML-2165W laser printer 1200 x 1200 DPI A4 Wi-Fi and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
trustedreviews.com
Updated:
2012-03-08 11:43:16
Samsung has made small-format personal laser printers for a while, but the ML-2165W is probably the most compact yet. With dimensions of a mere 331 x 215 x 178mm, it's about the same size as a toaster, just a little wider. It does a bit more than a toaste...
Good Very neat when closed, Quick first page out, Quick formatted print of Web pages...
Bad Prints from phones are slow, No cover for paper tray, Awkward download of AnyWeb Print utility...
Bottom line For such a small printer, Samsung's claim of a top speed that the ML-2165W can do 20ppm may look a bit wishful. It is. However, our 5-page text document still showed a good turn of speed, with the printer managing 9.7ppm, which increased to 14.9ppm on the...
90%
techadvisor.co.uk
Updated:
2012-05-25 01:02:30
The Samsung ML-2165W is a basic mono laser printer suited for low-volume use, boasting a minimal purchase price and size - but also minimal features The elegantly simple Samsung ML-2165W monochrome laser printer gives you laser-sharp text for only £99...
Bottom line The Samsung ML-2165W is a basic laser suited for low-volume use, boasting a minimal purchase price and size - but also minimal features, and maximal toner costs...
60%
macworld.com.au
Updated:
2012-06-20 01:41:57
The elegantly simple Samsung monochrome laser printer gives you laser-sharp text for only $89. It’s also quite compact, measuring a mere 31cms wide by 21.5cms deep by 17.8cms high, so it’s suitable for small work areas. Extra features are scant and to...
Good Sharp text output...
Bad Manual duplexing only, and not for Macs; high toner cost, $89...
Bottom line For low-volume personal printing or as an adjunct to a colour inkjet, the ML-2165W fits the bill. It’s regrettable, however, that Samsung forces Mac users to jump through hoops to get two-sided printing. Related Tags: cheap, laser, macworld, macworld...
60%
pcmag.com
Updated:
2012-03-08 11:43:15
If you need a personal mono laser to sit on your desk, and don't want to give up a lot of desktop real estate for it, the Samsung ML-2165W ($130 street) is a tempting choice. It offers Wi-Fi, suitable paper capacity for a personal printer, reasonably high...
Good Small size. WiFi. Ample paper capacity for personal use in any size office. Reasonably high-quality text and graphics.
Bad Although fast enough for personal use, it's slower than the competition. High running cost...
Bottom line The Samsung ML-2165W comes up short on paper handling, but offers reasonably high quality output and a small size that makes it a good fit as a personal mono laser in any size office...
50%
computershopper.com
Updated:
2012-04-18 01:10:42
When you hear the term "personal laser printer," what comes to mind? We bet it's not a device that's smaller than a breadbox and lighter than some laptops. And what is a personal printer, anyway?When we researched the term, as it's used in relation to las...
Good Fast, Very small and light, Respectable print quality...
Bad Slightly substandard gray-scale photo printing for a laser, High toner cost...
Bottom line A personal monochrome laser, this fast little machine churns out great-looking business and text documents, if at a slightly elevated per-page cost for toner. It's a good pick for budget-strapped small offices or students with moderate output needs. Read...
80%
printercomparison.com
Updated:
2012-04-18 01:10:44
Samsung unveiled two new monochrome laser printers designed for the small office, home office last month. The ultra compact Samsung ML-2165w aims to bring customers in need of quality laser prints a “more economical” offering thanks to the new 1500-p...
Bottom line The selling point for the Samsung ML-2165w could also be considered its major flaw: it is a single function monochrome laser printer. The target market is small for this device; think a home or small office in need of an inexpensive, high volume printe...
80%
pcworld.com_techhive.com
Updated:
2012-05-25 01:02:32
The elegantly simple Samsung ML-2165W monochrome laser printer gives you laser-sharp text for only $150. It's also quite compact, measuring a mere 13 inches wide by 8.5 inches deep by 7 inches high, so it's suitable for small work areas. Extra features...
Good Low purchase price, Sharp text output...
Bad Manual duplexing only, and not for Macs, High toner cost...
Bottom line This basic laser is suited for low-volume use, boasting a minimal purchase price and size--but also minimal features, and maximal toner costs...
60%
pcworld.in
Updated:
2013-03-24 17:59:14
The elegantly simple Samsung ML-2165W gives you laser-sharp text for only $150. It's also quite compact, measuring a mere 13 inches wide by 8.5 inches deep by 7 inches high, so it's suitable for small work areas. Extra features are scant, and toner is...
0%