location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StoreEver LTO-6 Ultrium 6250 External Storage drive Tape Cartridge 2.5 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StoreEver
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StoreEver LTO-6 Ultrium 6250 External
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EH970A#ABJ
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 05:42:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE StoreEver LTO-6 Ultrium 6250 External Storage drive Tape Cartridge 2.5 TB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge Black
  • - Serial Attached SCSI (SAS)
  • - Data storage type: LTO 2.5:1 5.25" Half-height
  • - Native capacity: 2.5 TB Compressed capacity: 6.25 TB
  • - 24.5 W
Warranty: HP provides 3-year, next-day, product exchange, limited for the HP LTO Ultrium Tape Drives, plus 9x5 phone support
Long product name HPE StoreEver LTO-6 Ultrium 6250 External Storage drive Tape Cartridge 2.5 TB :
The long product name of HPE StoreEver LTO-6 Ultrium 6250 External Storage drive Tape Cartridge 2.5 TB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StoreEver LTO-6 Ultrium 6250 External Tape Drive
More>>>
Short summary description HPE StoreEver LTO-6 Ultrium 6250 External Storage drive Tape Cartridge 2.5 TB:
This short summary of the HPE StoreEver LTO-6 Ultrium 6250 External Storage drive Tape Cartridge 2.5 TB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StoreEver LTO-6 Ultrium 6250 External, Storage drive, Tape Cartridge, Serial Attached SCSI (SAS), 2.5:1, LTO, 5.25" Half-height

Long summary description HPE StoreEver LTO-6 Ultrium 6250 External Storage drive Tape Cartridge 2.5 TB:
This is an auto-generated long summary of HPE StoreEver LTO-6 Ultrium 6250 External Storage drive Tape Cartridge 2.5 TB based on the first three specs of the first five spec groups.

HPE StoreEver LTO-6 Ultrium 6250 External. Product type: Storage drive, Media type: Tape Cartridge, Interface: Serial Attached SCSI (SAS). Native capacity: 2.5 TB, Compressed capacity: 6.25 TB, Drive device, buffer size: 512 MB. Burst transfer rate: 600 MB/s, Sustained data transfer rate (compressed): 400 MB/s, Sustained data transfer rate (native): 160 MB/s. Power consumption (typical): 24.5 W. Width: 298 mm, Depth: 225 mm, Height: 79 mm

Brand Image Product code Product Stock Price from
HP 1U SAS Ext-Min 1x-4m Cable Assembly Kit Storage array Tape Cartridge HP 1U SAS Ext-Min 1x-4m Cable Assembly Kit Storage array Tape Cartridge
(show image)
AE468A 1U SAS Ext-Min 1x-4m Cable Assembly Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP SAS Min-Min 1x-4m Cable Assembly Kit Storage array Tape Cartridge HP SAS Min-Min 1x-4m Cable Assembly Kit Storage array Tape Cartridge
(show image)
AE465A SAS Min-Min 1x-4m Cable Assembly Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP SAS Min-Min 1x-2M Cable Assembly Kit Storage array Tape Cartridge HP SAS Min-Min 1x-2M Cable Assembly Kit Storage array Tape Cartridge
(show image)
AE470A SAS Min-Min 1x-2M Cable Assembly Kit 0.00
(excl. VAT)
0 (incl. VAT)