location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Universal USB-C Hub and Laptop Charger Combo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal USB-C Hub and Laptop Charger Combo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H0H9AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197961554205 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35088
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Aug 2024 02:33:51
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Universal USB-C Hub and Laptop Charger Combo
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - One simple, single USB-C® cable plugs into your PC[2], regardless of the brand or OS so you can use your hub seamlessly. This hub now supports Windows®, macOS and ChromeOS®[3].
  • - 7 multifunction ports provide a complete solution for just about any data, video, or network connection[4]. 1 HDMI 2.0, 1 DisplayPort™ 1.2, 2 USB-A ports, 1 USB-C® port, 1 USB-C® passthrough port, and 1 ethernet port.
  • - This small but mighty hub supports[5] HDMI 2.0 and DisplayPort™ 1.2 connections for a higher quality resolution at 4K.
  • - Keep your PC charged up to 65W and connected with the hub's USB-C® passthrough[6] and the connected AC Adapter. Or use the 2-in-1 AC Adapter alone and tap into up to 100W of USB-C® power and an additional 10W USB-A port to simultaneously charge your PC and another device.
Warranty: HP standard one-year limited warranty
Long product name HP Universal USB-C Hub and Laptop Charger Combo :
The long product name of HP Universal USB-C Hub and Laptop Charger Combo. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Universal USB-C Hub and Laptop Charger Combo
More>>>
HP Universal USB-C Hub and Laptop Charger Combo:
The official description of HP Universal USB-C Hub and Laptop Charger Combo as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A Hub That Does it All
Unlock new possibilities with the HP Universal USB-C Multiport hub[1], now supporting any USB-C® compatible PC. 7 ports, 1 power and data passthrough cable, and many peripherals to plug and play however you like. It also supports dual 4K displays via HDMI 2.0 and DisplayPort™ 1.2. This hub is all you need to stay connected.

Short summary description HP Universal USB-C Hub and Laptop Charger Combo:
This short summary of the HP Universal USB-C Hub and Laptop Charger Combo data-sheet is auto-generated and uses the product title and the first six key specs.

HP Universal USB-C Hub and Laptop Charger Combo, 150 mm, 55 mm, 21.5 mm, 115 g

Long summary description HP Universal USB-C Hub and Laptop Charger Combo:
This is an auto-generated long summary of HP Universal USB-C Hub and Laptop Charger Combo based on the first three specs of the first five spec groups.

HP Universal USB-C Hub and Laptop Charger Combo. Width: 150 mm, Depth: 55 mm, Height: 21.5 mm

Universal USB-C® Every OS
Universal USB-C® Every OS

One simple, single USB-C® cable plugs into your PC[2], regardless of the brand or OS so you can use your hub seamlessly. This hub now supports Windows®, macOS and ChromeOS®[3].

All Kinds of Ports
All Kinds of Ports

7 multifunction ports provide a complete solution for just about any data, video, or network connection[4]. 1 HDMI 2.0, 1 DisplayPort™ 1.2, 2 USB-A ports, 1 USB-C® port, 1 USB-C® passthrough port, and 1 ethernet port.

Powers Dual 4K Displays
Powers Dual 4K Displays

This small but mighty hub supports[5] HDMI 2.0 and DisplayPort™ 1.2 connections for a higher quality resolution at 4K.

Designed to Travel

Slim and sleek design makes it easy to take on the go. Just pack alongside your PC and know that you can connect it all.

Enterprise-class network manageability

Support network manageability[7] of your device and this hub with PXE boot support, Wake-on LAN, MAC Address Pass-Through, and LAN/WLAN switching.

Weight & dimensions
Width
150 mm
Depth
55 mm
Weight & dimensions
Height
21.5 mm
Weight
115 g
Country Distributor
Nederland 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
France 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Universal USB-C Hub and Laptop Charger Combo:
Disclaimer

[1] Requires laptop compatible with USB-C® industry standards.
[2] Based on HP internal testing on select non-HP notebook models compatible with USB-C® industry standards.
[3] Firmware updates on Windows-based host systems only.
[4] For USB-C® functionality, host PC must support the DisplayPort™ Alt mode protocol through its USB-C® port. Thunderbolt™ enabled notebooks will function at USB-C® speeds. Charging and port replication is supported on notebooks that have implemented USB-C® industry specifications.
[5] Supports dual monitors only up to 3840 x 2160 @30 Hz and YCbCr422 or YCbCr420 color formats, while host PC supports DisplayPort™ 1.4. Supports single monitors up to 3840 x 2160 @60 Hz.
[7] Hub supports select commercial HP Notebooks with Windows 10 or higher that support MAPT, WOL, PXE Boot & LAN/WLAN Switching. Manageability software sold separately. For core manageability, access is only supported when the PC platforms are awake, or during Sleep (S1-S3) when docked prior to entering standby mode.
Technical specification disclaimers
HP includes a one-year limited warranty with online support available 24x7. Consult the HP Customer Support Center for details, or go to www.hp.com/go/orderdocuments. Internet access required and not included.
Actual product may vary from images shown.