Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Omni-directional antenna RP-TNC
- - 5.2 dBi
- - 2.4 GHz
- - 50 Ω
- - Vertical polarization
Long product name Cisco AIR-ANT2506 network antenna Omni-directional antenna RP-TNC 5.2 dBi
:
5.2 dBi Omnidirectional Mast Mount Antenna, 2.4-2.84GHz, 50 Ohms, 0.91 m RG-58
The long product name of Cisco AIR-ANT2506 network antenna Omni-directional antenna RP-TNC 5.2 dBi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
5.2 dBi Omnidirectional Mast Mount Antenna, 2.4-2.84GHz, 50 Ohms, 0.91 m RG-58
More>>>
Short summary description Cisco AIR-ANT2506 network antenna Omni-directional antenna RP-TNC 5.2 dBi:
This short summary of the Cisco AIR-ANT2506 network antenna Omni-directional antenna RP-TNC 5.2 dBi data-sheet is auto-generated and uses the product title and the first six key specs.
Cisco AIR-ANT2506, 5.2 dBi, 2.4 GHz, 50 Ω, Omni-directional antenna, RP-TNC, Vertical polarization
Long summary description Cisco AIR-ANT2506 network antenna Omni-directional antenna RP-TNC 5.2 dBi:
This is an auto-generated long summary of Cisco AIR-ANT2506 network antenna Omni-directional antenna RP-TNC 5.2 dBi based on the first three specs of the first five spec groups.
Cisco AIR-ANT2506. Antenna gain level (max): 5.2 dBi, Frequency band: 2.4 GHz, Impedance: 50 Ω. Antenna type: Omni-directional antenna, Antenna connector type: RP-TNC, Polarization: Vertical polarization. Width: 28 mm, Depth: 28 mm, Height: 292 mm. Quantity per pack: 1 pc(s)