location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh fi-8820 ADF scanner 600 x 600 DPI A3 Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
fi-8820
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03830-B301 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4939761314612
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:47:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ricoh fi-8820 ADF scanner 600 x 600 DPI A3 Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 120ppm & 500 sheet ADF
  • - State-of-the-art paper protection
  • - U-turn or straight-through path
  • - Easily transportable at 23kg
Long product name Ricoh fi-8820 ADF scanner 600 x 600 DPI A3 Black, Grey :
The long product name of Ricoh fi-8820 ADF scanner 600 x 600 DPI A3 Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RICOH fi-8820 Image Scanner
More>>>
Ricoh fi-8820 ADF scanner 600 x 600 DPI A3 Black, Grey:
The official description of Ricoh fi-8820 ADF scanner 600 x 600 DPI A3 Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The RICOH fi-8820 Image Scanner offers you the performance, reliability, and usability to maximise productivity. The result? A highly flexible, reliable and cost-effective scanning operation.
The fi-8820 is designed for operations that need high-performance on a limited budget. With a generous Automatic Document Feeder capacity of 500 sheets and 120ppm speed, it will handle continuous scanning of large volumes of documents.
Consistent performance is ensured by high-speed USB 3.2 or Gigabit LAN connectivity, and the fact that its wide 105° opening angle and internal LED lights make it easy to maintain.
Stoppages are avoided thanks to state-of-the-art paper protection features such as Stapled Document Detection, and the Intelligent Multi-Feed function, which understands when to stop for labels, sticky notes or photos, and when not to.
Many different types of documents can be handled without fuss or interruption because of its two feed paths; the classic U-turn ADF, and the straight-through path which accepts documents up to 1.25mm thick. And mixed batches are no problem thanks to the Automatic Profile Selection feature.
RICOH Image Scanners deliver industry-leading OCR accuracy rates and exceptional image quality. This is achieved through a combination of our unique Clear Image Capture technology, and PaperStream IP driver which also removes noise and optimises file size for lower-cost storage.
The RICOH fi-8820 offers a complete package for high volume scanning. The hardware comes with its own PaperStream software, but can be flexibly deployed with any other capture application. It has also been optimised for use with industry-leading PaperStream Capture Pro software. Tiered service plans and fixed-cost consumables and replacement parts offer predictable running costs. Back and front-side post-imprinting options are also available.
Engineered by the world leader in document scanners with decades of market leading innovation and expertise, the fi-8820 also brings the reassurance of the most trusted scanning solutions on the planet.

Fast speed, large capacity
With a scanning speed up to 120ppm and ADF capacity of 500 sheets this model is designed to handle the continuous scanning of large volumes of documents.

Tough, Durable and Easy to Maintain
Durable, easy-to-maintain construction ensures consistent performance. Internal LED lights switch on automatically the moment the scanner is opened. And a 105° wide opening angle means servicing is quick and efficient. The daily cleaning mode ensures your scanner remains in peak condition.

Reliably Fast Connectivity
Both USB 3.2 and Gigabit LAN options are available on this model - providing high-speed, reliable connectivity and ensuring data can be transferred quickly and accurately.

Easily Handles Different Document Types
Incorporating both U-turn and straight-path scanning, many different document types can be handled without fuss or delay. Even documents up to 1.25mm in thickness can be accommodated via the straight-through path scanning option.

Industry-leading Paper Protection Technology
Costly delays and potential damage are avoided thanks to industry-leading paper protection features such as Stapled Document Detection.

Intelligent Multi-Feed Function
The intelligent Multi-Feed Function (iMFF) assesses and understands both when to stop for stickers or photos attached to documents, and when to ignore them and continue the scan.

Eliminate Mixed Batch Preparation
The Automatic Profile Selection feature can also eliminate the time and effort needed to sort batches into different document types, by automatically applying the correct scan profile to recognised forms.

Reduce Post-Scan Effort
Enhanced paper ejection and stacking control ensure scanned documents are neatly stacked and ready to be lifted from the tray with ease.

Industry Leading OCR Accuracy
RICOH’s unique Clear Image Capture technology delivers industry-leading OCR accuracy rates and exceptional image quality.

Optimised File Sizes for Low-Cost Storage
RICOH’s PaperStream IP driver supplied with every scanner removes noise and optimises file sizes for lower-cost storage.

Ergonomic Design
Ergonomic operator-centric design means control buttons are easy to access and the instrument panel is angled towards the user for greater efficiency. At 23kg in weight and with comfortable hand grips, this scanner is designed to be easily transportable.

Capture Software Flexibility
The model has been developed so that it can be deployed with greater flexibility across the operation. All scanners are supplied with PaperStream Software, including the PaperStream IP driver, PaperStream ClickScan and Paperstream Capture. It can also be used with any of the leading alternative capture software packages. And specifically, this scanner has been optimised to work with the industry leading Paperstream Capture Pro, premium multi-station software option.

Predictable Running Costs
Keep control of running costs with tiered service plans and fixed cost consumables and replacement parts to match your operational budget.

Post-Imprinting Options
To help track and manage documents, post-imprinting options for date, time and index numbers are available for back or front-side printing.

Buy with Confidence from the Market Leaders
With over 15 million scanners sold to date and the largest market share globally, RICOH’s enduring reputation for reliability and premium quality, ensures you are buying the world’s most trusted scanning solution.

Innovation & Expertise
Building on decades of continuous innovation, our ProDes design centre in Japan is dedicated to the study, development, and evolution of scanners. Coupled with our unique Organisational Intelligence approach to digital transformation and business value, RICOH Image Scanners ensure your scanning operation can achieve greater flexibility, resilience, and cost-effectiveness.

Short summary description Ricoh fi-8820 ADF scanner 600 x 600 DPI A3 Black, Grey:
This short summary of the Ricoh fi-8820 ADF scanner 600 x 600 DPI A3 Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh fi-8820, 305 x 431.8 mm, 600 x 600 DPI, 120 ppm, ADF scanner, Black, Grey, LCD

Long summary description Ricoh fi-8820 ADF scanner 600 x 600 DPI A3 Black, Grey:
This is an auto-generated long summary of Ricoh fi-8820 ADF scanner 600 x 600 DPI A3 Black, Grey based on the first three specs of the first five spec groups.

Ricoh fi-8820. Maximum scan size: 305 x 431.8 mm, Optical scanning resolution: 600 x 600 DPI, ADF scan speed (b/w, A4): 120 ppm. Scanner type: ADF scanner, Product colour: Black, Grey, Display: LCD. Sensor type: Dual CIS, Daily duty cycle (max): 100000 pages, Light source: RGB LED. Auto document feeder (ADF) input capacity: 500 sheets. Maximum ISO A-series paper size: A3, Scanning media types supported: Business Card, Post Card(JPN), ISO A-series sizes (A0...A9): A3, A4, A5, A6

Scanning
Maximum scan size *
305 x 431.8 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
ADF scan speed (b/w, A4)
120 ppm
Design
Scanner type *
ADF scanner
Product colour *
Black, Grey
Display
LCD
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Built-in display *
Yes
Performance
Sensor type *
Dual CIS
Light source
RGB LED
Scan file formats
PDF
Daily duty cycle (max) *
100000 pages
Scan drivers
ISIS, TWAIN
Ultrasonic sensor
Yes
Internal memory
2048 MB
Input capacity
Auto document feeder (ADF) input capacity
500 sheets
Paper handling
Scanning media types supported
Business Card, Post Card(JPN)
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9)
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Letter
Yes
Legal
Yes
Paper tray media weight
20 - 570 g/m²
Maximum scan length
6.1 m
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Power consumption (typical)
70 W
Power consumption (PowerSave)
40 W
AC input frequency
50/60 Hz
Sleep mode
Yes
Input voltage
100 - 240 V
Network
Ethernet LAN
Yes
Packaging data
Package width
658 mm
Package depth
634 mm
Package height
429 mm
Package weight
29 kg
System requirements
Windows operating systems supported
Windows 10, Windows 11 x64
Server operating systems supported
Windows Server 2012 R2 x64, Windows Server 2012 x64
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
460 mm
Depth
430 mm
Height
315 mm
Weight
23 kg
Technical details
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)