Lenovo logo

Lenovo ThinkPad P1 Intel® Core™ i7 i7-11800H Mobile workstation 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36549
Info modified on:
18 Jun 2024, 20:51:22
Bullet Points Lenovo ThinkPad P1 Intel® Core™ i7 i7-11800H Mobile workstation 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
  • - Windows 11 Pro 64-bit
  • - Intel Core i7-11800H (24MB Cache)
  • - 40.6 cm (16") WQXGA 2560 x 1600 IPS, NVIDIA RTX A2000 (4GB GDDR6)
  • - 16GB (3200MHz) DDR4-SDRAM (1 x 16) & 512GB SSD
Warranty:
3-year, Courier or Carry-in
Long product name Lenovo ThinkPad P1 Intel® Core™ i7 i7-11800H Mobile workstation 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Intel Core i7-11800H (24MB Cache), 16GB DDR4-SDRAM, 512GB SSD, 40.6 cm (16") WQXGA 2560 x 1600 IPS, Intel UHD Graphics, NVIDIA RTX A2000 (4GB GDDR6), WLAN, Webcam, Windows 11 Pro 64-bit

Lenovo ThinkPad P1 Intel® Core™ i7 i7-11800H Mobile workstation 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Stylish, lightweight, & packed with power
The ThinkPad P1 Gen 4 blends form and function with its elegant carbon-fiber weave and lightweight design, starting at just 1.8kg. The stylish exterior conceals impressive performance starting with the latest 11th Gen Intel® Core™ or Xeon® processors, along with a choice of Microsoft Windows or various Linux® operating systems. Plus choose professional NVIDIA® RTX™ graphics—supporting up to the NVIDIA® RTX™ A5000 backed by ISV certifications or the powerful NVIDIA® GeForce RTX™ 3070 or 3080.See the complete list of ISV certifications.


Designed for visual clarity
The latest in visual technology maximizes your screen real estate on the ThinkPad P1 Gen 4. A redesigned 16" UHD+ or QHD+ display features narrow bezels with a 16:10 aspect ratio. Built-in colour calibration and Dolby Vision™ HDR ensure that images are vibrant, and colours are true-to-life. What’s more, low blue light technology reduces eye fatigue so you can work—and play—longer, on both touch and non-touch models.


Configure it your way
Configuration options on the ThinkPad P1 Gen 4 mobile workstation support up to 4TB of storage, featuring the latest, fastest, and most advanced M.2 PCIe Gen4 NVMe SSD technology. Memory supports up to 64GB DDR4 3200MHz in either ECC or non-ECC options.


Ultra-Performer
For even more power, we’ve included our upgraded Ultra-Performance Mode setting. This user-controlled performance boost lets you tap into the full potential of the P1 when you need even more power. And we’ve optimized airflow and thermal saturation to keep your device running fast and efficiently regardless of the mode you are in.


High on productivity
Modern Standby lets you wake your P1 Gen 4 mobile workstation in one second and be online a second later—plus it enables updates while your system isn’t in use. With Wake on Voice, as long as the cover is open, you can wake your laptop from across the room simply by speaking. Additionally, 5G connectivity*, WiFi 6E**, and a 1080p FHD webcam for high quality video conferencing ensure that your meetings bring you face-to-face no matter where you are. * Optional WWAN availability varies by region and must be configured at time of purchase; additionally, it requires a network service provider. ** 6GHz WiFi 6E operation is dependent on the support of the operating system, routers/APs/gateways that support WiFi 6E, along with the regional regulatory certifications and spectrum allocation.


Secure from the outside In
With Smart Power On, a match-on-chip fingerprint reader that’s integrated with the power button, the system encrypts your biometric data boots up in seconds. ThinkShield, our built-in suite of security solutions, along with the discrete Trusted Platform Module (dTPM) work together to safeguard your critical data and significantly decrease any possibility of hacking. Should your system ever become corrupted, the self-healing BIOS will restore it to an earlier safe state.


Made to endure
Like all ThinkPad laptops, the P1 is tested against 12 military-grade requirements and more than 200 quality checks to ensure it runs in extreme conditions. From the Arctic freeze to desert dust storms, from zero-gravity mishaps to day-to-day spills and drops, you can trust the P1 Gen 4 to handle whatever life throws your way.


Let us keep your team up & running
Discover an innovative and flexible approach to IT procurement—combining devices, service support and software into affordable, predictable monthly payments. Lenovo DaaS solutions take the burden of lifecycle management off your shoulders and help keep your team up and running.

Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkPad P1 Intel® Core™ i7 i7-11800H Mobile workstation 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad P1, Intel® Core™ i7, 40.6 cm (16"), 2560 x 1600 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkPad P1 Intel® Core™ i7 i7-11800H Mobile workstation 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad P1. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11800H. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA RTX A2000. Operating system installed: Windows 11 Pro. Product colour: Black

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.