Lenovo logo

Lenovo Tab M8 (3rd Gen) M8 Mediatek 32 GB 20.3 cm (8") 3 GB Wi-Fi 5 (802.11ac) Android 11 Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28682
Info modified on:
18 Jun 2024, 21:12:15
Bullet Points Lenovo Tab M8 (3rd Gen) M8 Mediatek 32 GB 20.3 cm (8") 3 GB Wi-Fi 5 (802.11ac) Android 11 Grey:
  • - Android 11
  • - Mediatek Helio P22T (2.3GHz)
  • - 20.3 cm (8") 1280 x 800
  • - 3GB LPDDR4x-SDRAM & 32GB eMCP
Warranty:
2-year, Mail-in with 1-year Battery
Long product name Lenovo Tab M8 (3rd Gen) M8 Mediatek 32 GB 20.3 cm (8") 3 GB Wi-Fi 5 (802.11ac) Android 11 Grey:

Mediatek Helio P22T (2.3GHz), 3GB LPDDR4x-SDRAM, 32GB eMCP, 20.3 cm (8") 1280 x 800, Imagination Technologies PowerVR GE8320, WLAN, Bluetooth, 5MP/2MP, Android 11

Lenovo Tab M8 (3rd Gen) M8 Mediatek 32 GB 20.3 cm (8") 3 GB Wi-Fi 5 (802.11ac) Android 11 Grey:

Your new family tablet
The Tab M8 Gen 3 lets you binge hours of HD-quality content with enough battery life for hours of video play on a single charge, while keeping your eyes safe and healthy with TÜV eye care certification. The stunning 8" TDDI IPS display offers superior visuals framed by two-sided narrow borders and fast, long-lasting performance from upgraded octa-core processors.

Short summary description Lenovo Tab M8 (3rd Gen) M8 Mediatek 32 GB 20.3 cm (8") 3 GB Wi-Fi 5 (802.11ac) Android 11 Grey:

Lenovo Tab M8 (3rd Gen) M8, 20.3 cm (8"), 1280 x 800 pixels, 32 GB, 3 GB, Android 11, Grey

Long summary description Lenovo Tab M8 (3rd Gen) M8 Mediatek 32 GB 20.3 cm (8") 3 GB Wi-Fi 5 (802.11ac) Android 11 Grey:

Lenovo Tab M8 (3rd Gen) M8. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 2.3 GHz, Processor family: Mediatek, Processor model: Helio P22T. Internal memory: 3 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 305 g. Operating system installed: Android 11. Product colour: Grey

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.