location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

R-Go Tools Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
R-Go Tools Check ‘R-Go Tools’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RGOTWBMWLBL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719274491927
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘R-Go Tools’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by R-Go Tools: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145537
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 13:09:32
The date of the most recent change of this product data-sheet in Icecat.
R-Go Tools RGOTWBMWLBL user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Certificate of Ergonomics (AGR) (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points R-Go Tools Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Vertical ergonomic design
  • - Easy switch between left and right hand
  • - Foldable: ideal to take with you
  • - With pause indicator LED
  • - Can be personalized
  • - Can be used both wireless (with Bluetooth connection) and wired
Long product name R-Go Tools Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired :
The long product name of R-Go Tools Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RGOTWBMWLBL
More>>>
R-Go Tools Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired:
The official description of R-Go Tools Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This vertical mouse is ambidextrous, so it is suitable for both left- and right-handed people. Thanks to the patented switch & fold system, the Twister can be changed from a left-handed to a right-handed mouse and vice versa with one move. By regularly alternating between your left and right hand, you distribute the load on both hands and prevent annoying complaints such as RSI. In addition, the mouse is foldable, so it is easy to take with you. So you can work ergonomically anywhere. The Twister mouse also helps you remember when it is time for a short break. The LED indicator is controlled by our Break software and indicates just how healthy you are working, based on actual mouse use. This mouse can be used either Bluetooth or wired. The total battery time of the mouse after fully charging is up to 2 months (with average use).

Short summary description R-Go Tools Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired:
This short summary of the R-Go Tools Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired data-sheet is auto-generated and uses the product title and the first six key specs.

R-Go Tools Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired, Ambidextrous, Vertical design, Optical, Bluetooth + USB Type-A, 2400 DPI, Black

Long summary description R-Go Tools Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired:
This is an auto-generated long summary of R-Go Tools Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired based on the first three specs of the first five spec groups.

R-Go Tools Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired. Form factor: Ambidextrous, Vertical design. Movement detection technology: Optical, Device interface: Bluetooth + USB Type-A, Movement resolution: 2400 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries/Cable. Product colour: Black

Ambidextrous mouse
Ambidextrous mouse

This vertical mouse has a special feature: it is ambidextrous. As the name Twister suggests, this mouse has a "twist", it contains a special switch & fold mechanism. With 1 easy twist, you can operate the mouse with the right hand one moment and then switch to the left. By switching between your left and right hand, you distribute the load over two hands and prevent overloading one hand. Are you left-handed and do you share your workspace with a right-handed colleague or roommate? Then you no longer need an extra mouse with this Twister!

Easy to carry
Easy to carry

Thanks to its multifunctional patented switch & fold system, the Twister is also foldable. In its flat shape, you can easily take this vertical mouse anywhere and keep working ergonomically.

Mouse
Purpose *
Office
Device interface *
Bluetooth + USB Type-A
Movement detection technology *
Optical
Movement resolution *
2400 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Customizable movement resolution
Yes
Number of movement resolution modes
5
Bluetooth version
5.0
Design
Form factor *
Ambidextrous
Ergonomic design
Yes
Vertical design
Yes
Product colour *
Black
Surface coloration
Monochromatic
Material
Plastic
Thumb rest
Yes
Illumination
Yes
Ergonomics
Cable length
1.02 m
Wireless range
10 m
Plug and Play
Yes
Power
Power source *
Batteries/Cable
Rechargeable
Yes
Power
Battery type
Built-in battery
Battery capacity
500 mAh
Battery life (max)
150 h
Battery recharge time
2 h
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
65 mm
Depth
92 mm
Height
49 mm
Weight
126 g
Battery width
2.02 cm
Battery depth
3.05 cm
Battery height
9 mm
Battery weight
10 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
107 mm
Package depth
117 mm
Package height
62 mm
Package weight
251 g
Packaging content
Receiver included
Yes
Logistics data
Harmonized System (HS) code
84716070
Brand Image Product code Product Stock Price from
3M EM550GPS mouse Office Right-hand RF Wireless Optical 3M EM550GPS mouse Office Right-hand RF Wireless Optical
(show image)
70005042646 EM550GPS 0.00
(excl. VAT)
0 (incl. VAT)
Ewent EW3208 mouse Universal Right-hand RF Wireless + Bluetooth Optical 4000 DPI Ewent EW3208 mouse Universal Right-hand RF Wireless + Bluetooth Optical 4000 DPI
(show image)
EW3208 EW3208 0.00
(excl. VAT)
0 (incl. VAT)
Ewent EW3207 mouse Universal Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI Ewent EW3207 mouse Universal Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI
(show image)
EW3207 EW3207 0.00
(excl. VAT)
0 (incl. VAT)
Ewent EW3206 mouse Universal Ambidextrous RF Wireless Optical 1000 DPI Ewent EW3206 mouse Universal Ambidextrous RF Wireless Optical 1000 DPI
(show image)
EW3206 EW3206 0.00
(excl. VAT)
0 (incl. VAT)
Azerty

Azerty melvin_test_producten_muis mouse
(show image)
MELVIN_TEST_PRODUCTEN_MUIS melvin_test_producten_muis 0.00
(excl. VAT)
0 (incl. VAT)
Canyon

Canyon MW-22 mouse Universal Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI
(show image)
CNS-CMSW22PR MW-22 0.00
(excl. VAT)
0 (incl. VAT)
Canyon

Canyon MW-22 mouse Universal Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI
(show image)
CNS-CMSW22DG MW-22 0.00
(excl. VAT)
0 (incl. VAT)
Canyon

Canyon MW-22 mouse Universal Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI
(show image)
CNS-CMSW22ML MW-22 0.00
(excl. VAT)
0 (incl. VAT)
Canyon

Canyon MW-22 mouse Universal Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI
(show image)
CNS-CMSW22RC MW-22 0.00
(excl. VAT)
0 (incl. VAT)
Canyon

Canyon MW-21 mouse Gaming Right-hand RF Wireless Optical 1600 DPI
(show image)
CNS-CMSW21BR MW-21 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)