Alienware logo

Alienware AW3423DW LED display 86.8 cm (34.2") 3440 x 1440 pixels Quad HD QDOLED White, Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55786
Info modified on:
14 Jun 2024, 02:32:28
Short summary description Alienware AW3423DW LED display 86.8 cm (34.2") 3440 x 1440 pixels Quad HD QDOLED White, Black:

Alienware AW3423DW, 86.8 cm (34.2"), 3440 x 1440 pixels, Quad HD, QDOLED, 0.1 ms, White, Black

Long summary description Alienware AW3423DW LED display 86.8 cm (34.2") 3440 x 1440 pixels Quad HD QDOLED White, Black:

Alienware AW3423DW. Display diagonal: 86.8 cm (34.2"), Display resolution: 3440 x 1440 pixels, HD type: Quad HD, Display technology: QDOLED, Response time: 0.1 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: White, Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.