location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision 3460 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD NVIDIA T1000 Windows 11 Pro SFF Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3460
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7RV3Y show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184850992
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 15:43:29
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Precision 3460 Small Form Factor Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 7RV3Y user manual (30.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Precision 3460 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD NVIDIA T1000 Windows 11 Pro SFF Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Pro 64-bit
  • - Intel Core i7-13700 (30MB Cache)
  • - 16GB DDR5-SDRAM (1 x 16) & 512GB SSD
Warranty: 3 Years Basic Onsite
Long product name DELL Precision 3460 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD NVIDIA T1000 Windows 11 Pro SFF Workstation Black :
The long product name of DELL Precision 3460 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD NVIDIA T1000 Windows 11 Pro SFF Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-13700 (30MB Cache), 16GB DDR5-SDRAM, 512GB SSD, DVD±RW, Intel UHD Graphics 770, LAN, Windows 11 Pro 64-bit
More>>>
DELL Precision 3460 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD NVIDIA T1000 Windows 11 Pro SFF Workstation Black:
The official description of DELL Precision 3460 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD NVIDIA T1000 Windows 11 Pro SFF Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smart performance and design
An intelligent, performance-optimized, space-saving small form factor.

Short summary description DELL Precision 3460 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD NVIDIA T1000 Windows 11 Pro SFF Workstation Black:
This short summary of the DELL Precision 3460 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD NVIDIA T1000 Windows 11 Pro SFF Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Precision 3460, Intel® Core™ i7, i7-13700, 16 GB, 512 GB, DVD±RW, Windows 11 Pro

Long summary description DELL Precision 3460 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD NVIDIA T1000 Windows 11 Pro SFF Workstation Black:
This is an auto-generated long summary of DELL Precision 3460 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD NVIDIA T1000 Windows 11 Pro SFF Workstation Black based on the first three specs of the first five spec groups.

DELL Precision 3460. Processor family: Intel® Core™ i7, Processor model: i7-13700. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics 770, Discrete graphics card model: NVIDIA T1000. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: SFF. Product type: Workstation. Product colour: Black

Designed for every workspace
Designed for every workspace

You won’t believe your eyes
Whether you’re working on website design or CAD, professional graphics from AMD and NVIDIA ensure a smooth and elevated visual experience every time.

Slowing down isn’t an option
Up to Intel Core i5-i9, 16 (8C + 8c) 8 Core™ processors. Up to 64GB of 4800MHz DDR5 memory (ECC optional). Up to 20TB of RAID-capable storage.

Convenient connectivity
Integrated Wi-Fi 6E and Bluetooth 5.2 with vPro.

Reliable Memory Technology Pro:
Reliable Memory Technology Pro:

Works with ECC memory to detect bad memory, correct errors, map out bad memory sectors and report.

Independent Software Vendor (ISV) certification:
Independent Software Vendor (ISV) certification:

Precision workstations are tested to ensure the high-performance applications you rely on every day run smoothly.

The story is currently unavailable. Please, contact us.
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
13th gen Intel® Core™ i7
Processor model *
i7-13700
Processor cores
16
Processor threads
24
Processor boost frequency
5.2 GHz
Performance cores
8
Efficient cores
8
Performance-core Max Turbo Frequency
5.1 GHz
Efficient-core Max Turbo Frequency
4.1 GHz
Performance-core base frequency
2.1 GHz
Efficient-core base frequency
1.5 GHz
Processor cache
30 MB
Processor cache type
Smart Cache
Number of processors installed
1
Processor base power
65 W
Maximum turbo power
219 W
Memory
Internal memory *
16 GB
Maximum internal memory *
64 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
Non-ECC
Yes
Memory data transfer rate
5600 MT/s
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
SSD performance class
40
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA T1000
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 770
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
LAN controller
Intel® I219
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
USB 3.2 Gen 2x2 Type-C ports quantity
1
PowerShare
Yes
Ports & interfaces
Number of USB ports with PowerShare support
1
DisplayPorts quantity
3
DisplayPort version
1.4
Ethernet LAN (RJ-45) ports
1
Headphone outputs
1
Combo headphone/mic port
Yes
Number of SATA III connectors
3
Design
Chassis type *
SFF
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Intel® vPro™ Platform Eligibility
Yes
Performance
Market positioning
Business
Motherboard chipset
Intel W680
Audio system
Waves MaxxAudio
Trusted Platform Module (TPM)
Yes
Product type *
Workstation
Software
Operating system installed *
Windows 11 Pro
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French, Italian
Trial software
Activate Your Microsoft 365 For A 30 Day Trial
Power
Power supply *
300 W
Power supply input voltage
90 - 264 V
Power supply input frequency
47/63 Hz
80 PLUS certification
80 PLUS Platinum
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 10668 m
Operating vibration
0.26 G
Non-operating vibration
1.37 G
Non-operating shock
105 G
Sustainability
Sustainability certificates
ENERGY STAR
Doesn't contain
PVC/BFR
Weight & dimensions
Width *
92.6 mm
Depth *
292.8 mm
Height *
290 mm
Weight *
5.38 kg
Packaging content
Display included *
No
Mouse included on selected markets
Dell Optical Mouse-MS116 - Black
Keyboard included on selected markets
Dell Multimedia Keyboard-KB216 - UK (QWERTY) - Black
Cables included
AC
Carbon footprint
Total carbon footprint
439 kg of CO2e
Total carbon emissions (Standard deviation)
132 kg of CO2e
Carbon emissions (Manufacturing)
233 kg of CO2e
Carbon emissions (Logistics)
15 kg of CO2e
Carbon emissions (Energy Usage)
188 kg of CO2e
Carbon emissions (End-of-Life)
4 kg of CO2e
Total carbon emissions (w/o Use phase)
251 kg of CO2e
PAIA version
1.3.1
Country Distributor
Nederland 1 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 3 distributor(s)
France 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Disclaimer DELL Precision 3460 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD NVIDIA T1000 Windows 11 Pro SFF Workstation Black:
Disclaimer

Actual configuration might differ from illustration.

Product Carbon Footprint (PCF):
1. Dell generally uses the PAIA (Product Attribute to Impact Algorithm)(http://msl.mit.edu/projects/paia/main.html) tool for product carbon footprint calculations.
2. Docking station related PCFs are extracted from corresponding LCAs and as such do not follow the PAIA methodology used for calculating other PCFs in this report.
3. PAIA method is developed by the Massachusetts Institute of Technology’s Materials Systems Laboratory and partners.
4. All estimates of carbon footprint are uncertain. Dell Technologies reports the 5th and 95th percentile of the carbon footprint estimate to reflect this uncertainty wherever possible. (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0)
5. Please note the emission estimate in this report is calculated using the mean value along with the standard deviation for that product model.
6. Use of default inputs (i.e. not primary data) and assumptions on location of use and other fields can introduce a standard deviation which must be taken into account while completing the calculations.
7. Please note, PAIA uses the ecoinvent Database (https://ecoinvent.org/the-ecoinvent-database/)whenever primary data is not made available for calculations.
8. For client and commercial end user computing products, minimum configurations were assumed for calculations. For Server and Storage products, typical configurations or ENERGY STAR (https://www.energystar.gov/products) configurations were used for calculations.
9. Use Phase emissions were calculated based on the location of use as "Europe" i.e. the Use Phase emissions are not specific to a single country / location.
10. The report does provide an option for a total emissions number for manufacturing, transport and end of life while leaving the use phase emissions out, in case the customer uses their own calculation methodology for use phase emissions.
11. The lifetime usage assumption at the product family level is as follows: Desktop, Notebook - 4 years, Display - 5 years and Servers - 4.362 years.
12. For detailed assumptions please refer to the product datasheets in the Dell Technologies reports (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0).
13. The results from the PAIA tool are liable to change over time as the methodology is improved and datasets are updated. The PAIA version used to calculate emissions has been indicated with each record in the report.
14. Metrics used: The units for global warming potential are in kgCO2-equivalent or MT (metric ton) CO2-equivalent (CO2e).
15. Starting in February 2024, select new laptops, desktops, and monitor products will no longer use PAIA methodology to calculate their Product Carbon Footprint. Dell has developed an internal calculator to derive a more accurate estimate.