location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL MS116 mouse Ambidextrous USB Type-A Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS116
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MS116-GY
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48074
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL MS116 mouse Ambidextrous USB Type-A Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 1000 DPI Grey
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 3
  • - 1.8 m
Warranty: 1 Year
Long product name DELL MS116 mouse Ambidextrous USB Type-A Optical 1000 DPI :
The long product name of DELL MS116 mouse Ambidextrous USB Type-A Optical 1000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1000 dpi, USB, 1.8 m, 413 g
More>>>
DELL MS116 mouse Ambidextrous USB Type-A Optical 1000 DPI:
The official description of DELL MS116 mouse Ambidextrous USB Type-A Optical 1000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Dell™ Optical Mouse – MS116 features optical LED tracking and wired connectivity providing a stellar performance day after day.

Short summary description DELL MS116 mouse Ambidextrous USB Type-A Optical 1000 DPI:
This short summary of the DELL MS116 mouse Ambidextrous USB Type-A Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

DELL MS116, Ambidextrous, Optical, USB Type-A, 1000 DPI, Grey

Long summary description DELL MS116 mouse Ambidextrous USB Type-A Optical 1000 DPI:
This is an auto-generated long summary of DELL MS116 mouse Ambidextrous USB Type-A Optical 1000 DPI based on the first three specs of the first five spec groups.

DELL MS116. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Product colour: Grey

Reliable performance, day after day
Reliable performance, day after day

The Dell Optical Mouse – MS116 features optical LED tracking and wired connectivity, providing a stellar performance day after day. Improve your productivity at the office or at home – the Dell Optical Mouse will help to keep you on task with accurate 1,000 DPI optical tracking.

Comfort that lasts
Comfort that lasts

Designed for comfortable use over extended periods of time, the Dell Optical Mouse is your desktop partner. Shaped and sized to fit the contours of your hand with two buttons and a scroll wheel, the Dell Optical Mouse makes it easy to navigate through on-screen projects.

Compatible with practically any system

The Dell Optical Mouse is compatible with almost any system that has a USB port. Use one mouse in the office and keep another at home.

Plug-and-play convenience

Simply plug the Dell Optical Mouse into any available USB port and get to work – it's that easy.

At home or in the office
At home or in the office

The Dell Optical Mouse is the perfect choice for either home or office use – wherever reliability, comfort and convenience are objectives.

Contemporary aesthetic

With a contemporary design aesthetic, the Dell Optical Mouse–MS116 seamlessly fits into any desktop environment.

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
Universal
Design
Form factor *
Ambidextrous
Product colour *
Grey
LED indicators
No
Ergonomics
Cable length
1.8 m
Plug and Play
Yes
Weight & dimensions
Weight
413 g
Logistics data
Harmonized System (HS) code
84716070
Disclaimer DELL MS116 mouse Ambidextrous USB Type-A Optical 1000 DPI:
Disclaimer

Actual configuration might differ from illustration