location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Flare Black Backpack 39.1 cm (15.4") Backpack case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flare Black Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TSB07402US
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31501
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus Flare Black Backpack 39.1 cm (15.4") Backpack case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack case 39.1 cm (15.4") Black
  • - Nylon
  • - 1.01 kg
Warranty: Lifetime
Long product name Targus Flare Black Backpack 39.1 cm (15.4") Backpack case :
The long product name of Targus Flare Black Backpack 39.1 cm (15.4") Backpack case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Flare Black Backpack - Nylon - Black
More>>>
Targus Flare Black Backpack 39.1 cm (15.4") Backpack case:
The official description of Targus Flare Black Backpack 39.1 cm (15.4") Backpack case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus Flare Backpack is designed to accommodate notebooks with up to 15.4” screens. The interior workstation includes an ID holder, cell phone pocket, key clip and pen loops and plenty of storage compartments for mobile accessories. The Flare backpack features locking zipper pulls on the notebook compartment for additional security in airports or other crowded areas. To make sure your notebook and other belongings are protected from the elements, the Flare backpack includes a water-resistant bottom for added durability and a hidden rain fly to help keep your personal items dry during wet weather. For added support and carrying convenience, the removable waist strap, ergonomic 3D mesh padded shoulder straps and back panel allow for equal weight distribution to help prevent back strain. Two side water bottle pockets insure you have plenty of space to store beverages whether you are traveling for business or spending the day on campus.

Organization
Workstation includes an I.D. holder, cell phone pocket, key clip and pen loops. Backpack features a hidden rain-fly to protect from the elements, two side water bottle pockets and two large front zipper compartments.

Ergonomics
Includes a 3D mesh padded back panel and shoulder straps along with a removable waist strap; All three features allow for equal weight distribution of the case to help prevent back injury.

All-Weather
A water-resistant bottom and hidden rain fly help keep your personal items dry during wet weather.

Short summary description Targus Flare Black Backpack 39.1 cm (15.4") Backpack case:
This short summary of the Targus Flare Black Backpack 39.1 cm (15.4") Backpack case data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Flare Black Backpack, Backpack case, 39.1 cm (15.4"), 1.01 kg

Long summary description Targus Flare Black Backpack 39.1 cm (15.4") Backpack case:
This is an auto-generated long summary of Targus Flare Black Backpack 39.1 cm (15.4") Backpack case based on the first three specs of the first five spec groups.

Targus Flare Black Backpack. Case type: Backpack case, Maximum screen size: 39.1 cm (15.4"). Weight: 1.01 kg

Features
Maximum screen size *
39.1 cm (15.4")
Case type *
Backpack case
Material *
Nylon
Product main colour *
Black
Weight & dimensions
Weight
1.01 kg
Other features
Dimensions (WxDxH)
330.2 x 150.1 x 450 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:13:55
Uk has collected 1 expert review for Targus Flare Black Backpack 39.1 cm (15.4") Backpack case and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Brand Image Product code Product Stock Price from
Targus Flare Backpack 39.1 cm (15.4") Backpack case Blue Targus Flare Backpack 39.1 cm (15.4") Backpack case Blue
(show image)
TSB07401US Flare Backpack 0.00
(excl. VAT)
0 (incl. VAT)