location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus DEFCON CL Laptop Computer cable lock 2 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DEFCON CL Laptop Computer Cable Lock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA410U
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus DEFCON CL Laptop Computer cable lock 2 m :
The long product name of Targus DEFCON CL Laptop Computer cable lock 2 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DEFCON Combination Lock - Galvanized Steel
More>>>
Targus DEFCON CL Laptop Computer cable lock 2 m:
The official description of Targus DEFCON CL Laptop Computer cable lock 2 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Nearly 1,000 notebook computers are stolen everyday - protect your notebook computer and its valuable data with this affordable security product - the DEFCON CL. The Targus DEFCON Combo Lock (CL) is 6.5 feet of cut-resistant, vinyl-coated, galvanized steel cable that loops around any secure object and easily attaches to your notebook's lock slot. Our DEFCON CL features a user-settable combination lock with up to 10,000 possible settings.

Protect your notebook- Attaches to any notebook computer equipped with a lock slot

Set your own password- Up to 10,000 possible combinations that can be set or changed at any time.
6.5 feet of galvanized, vinyl-coated steel cable.

Short summary description Targus DEFCON CL Laptop Computer cable lock 2 m:
This short summary of the Targus DEFCON CL Laptop Computer cable lock 2 m data-sheet is auto-generated and uses the product title and the first six key specs.

Targus DEFCON CL Laptop Computer Cable Lock, 2 m

Long summary description Targus DEFCON CL Laptop Computer cable lock 2 m:
This is an auto-generated long summary of Targus DEFCON CL Laptop Computer cable lock 2 m based on the first three specs of the first five spec groups.

Targus DEFCON CL Laptop Computer Cable Lock. Cable length: 2 m, Weight: 175.4 g

Weight & dimensions
Cable length *
2 m
Weight
175.4 g
Logistics data
Harmonized System (HS) code
83014090
Country Distributor
United Kingdom 1 distributor(s)
United States 2 distributor(s)