location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 635 Multi-Device Wireless Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
635 Multi-Device Wireless Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1D0K2ET
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122270810 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 00:41:23
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jul 2024
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 635 Multi-Device Wireless Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Reconnecting your mouse every time you switch devices is so yesterday. Pair the HP 635 Multi-Device Wireless Mouse with up to 3 different devices using a USB® Nano dongle or pair it with up to 2 devices using Bluetooth®. You can even move a document from one device to another[1].
  • - The way you work and your ideas are unique and now your mouse can be too. Customize it with 4 programmable quiet-click buttons to trigger specific functions or even different commands within different applications[2]. You can also set scrolling the speed just how you like it - from normal to hyper-fast.
  • - Don't let its compact design fool you. This is one mouse that's ready to hit the road and go wherever work takes you. A custom-fitted case keeps it protected if you're on the move and its small size fits easily in carrying cases and bags.
  • - No matter how many features a mouse may have, if it drains power quickly, that's a problem. Rest assured, with a long lasting, replaceable battery and intelligent stand-by mode when not it use, you'll have up to 12 months of battery life[3] to power through projects.
Warranty: One-year limited warranty.
Long product name HP 635 Multi-Device Wireless Mouse :
The long product name of HP 635 Multi-Device Wireless Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

635 Multi-Device Wireless Mouse
More>>>
HP 635 Multi-Device Wireless Mouse:
The official description of HP 635 Multi-Device Wireless Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The mouse that's ready for anything
On the road. In the office. With one device or many. However you work, and whatever you work on, this is one mouse that’s ready for anything. Comfortable and customizable with programmable buttons, it also includes Bluetooth® connectivity for added flexibility.

Short summary description HP 635 Multi-Device Wireless Mouse:
This short summary of the HP 635 Multi-Device Wireless Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP 635 Multi-Device Wireless Mouse, 57.1 mm, 36.2 mm, 102.1 mm, 80 g, 118 mm, 55.8 mm

Long summary description HP 635 Multi-Device Wireless Mouse:
This is an auto-generated long summary of HP 635 Multi-Device Wireless Mouse based on the first three specs of the first five spec groups.

HP 635 Multi-Device Wireless Mouse. Width: 57.1 mm, Depth: 36.2 mm, Height: 102.1 mm. Package width: 118 mm, Package depth: 55.8 mm, Package height: 164 mm

Connects with 3 devices

Reconnecting your mouse every time you switch devices is so yesterday. Pair the HP 635 Multi-Device Wireless Mouse with up to 3 different devices using a USB® Nano dongle or pair it with up to 2 devices using Bluetooth®. You can even move a document from one device to another[1].

Made for customization

The way you work and your ideas are unique and now your mouse can be too. Customize it with 4 programmable quiet-click buttons to trigger specific functions or even different commands within different applications[2]. You can also set scrolling the speed just how you like it - from normal to hyper-fast.

Road ready, compact design

Don't let its compact design fool you. This is one mouse that's ready to hit the road and go wherever work takes you. A custom-fitted case keeps it protected if you're on the move and its small size fits easily in carrying cases and bags.

Ditch the mouse pad

Mouse in places unimaginable with the track-on-glass sensor that enables navigation on almost any flat surface, even glass.[4]

Weight & dimensions
Width
57.1 mm
Depth
36.2 mm
Height
102.1 mm
Weight
80 g
Packaging data
Package width
118 mm
Package depth
55.8 mm
Package height
164 mm
Package weight
320 g
Brand-specific features
HP GTIN (EAN/UPC)
195122270810
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP 635 Multi-Device Wireless Mouse:
Disclaimer

[1] Mouse has to be paired with the devices; all devices have to be on the same network and have HPAC software installed.
[2] List of apps: Zoom, Sketchup, Adobe photoshop, Adobe Illustrator.
[4] Tested on the glass more than 4mm thickness.