Digitus logo

Digitus SOHO PRO wall-mounted enclosure - 254 mm (10") - 315x300 mm (WxD)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15133
Info modified on:
20 Oct 2024, 15:33:53
Bullet Points Digitus SOHO PRO wall-mounted enclosure - 254 mm (10") - 315x300 mm (WxD):
  • - Protection class IP20
  • - Lockable safety glass door
  • - 200° door opening angle
  • - 1-point locking on the front door
  • - 254 mm (10") profile rails mounted at the front inside the enclosure, galvanized
  • - 254 mm (10") profile rails are adjustable in depth
  • - 1.1 - 1.5 thick sheet steel with a high load-bearing capacity, powder-coated
  • - Cable entry with brush strip in the roof and with plastic cover in the floor
  • - Ventilation slots for active and passive ventilation
  • - Installation depth for components max.: 254 mm
  • - Product dimensions (H x W x D): 595 x 315 x 300 mm
  • - Packaging dimensions (H x W x D): 175 x 360 x 610 mm
  • - Weight (net / gross): 7.92 / 8.39 kg
Long product name Digitus SOHO PRO wall-mounted enclosure - 254 mm (10") - 315x300 mm (WxD):

10" 12U wall mounting cabinet, SOHO PRO 595 x 315 x 300 mm, grey

Short summary description Digitus SOHO PRO wall-mounted enclosure - 254 mm (10") - 315x300 mm (WxD):

Digitus SOHO PRO wall-mounted enclosure - 254 mm (10") - 315x300 mm (WxD), Wall mounted rack, 12U, 60 kg, Key lock, Rack rails, Cable management

Long summary description Digitus SOHO PRO wall-mounted enclosure - 254 mm (10") - 315x300 mm (WxD):

Digitus SOHO PRO wall-mounted enclosure - 254 mm (10") - 315x300 mm (WxD). Type: Wall mounted rack, Rack capacity: 12U, Maximum weight capacity: 60 kg, Key lock, Cable management, Rack rails, International Protection (IP) code: IP20. Weight: 7.49 kg. Product colour: Grey

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.