location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC NP01PI stylus pen 34 g Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP01PI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003316 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695609587
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:14:41
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name NEC NP01PI stylus pen 34 g Grey :
The long product name of NEC NP01PI stylus pen 34 g Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 buttons, 1 x AAA, 34 g, Grey
More>>>
Short summary description NEC NP01PI stylus pen 34 g Grey:
This short summary of the NEC NP01PI stylus pen 34 g Grey data-sheet is auto-generated and uses the product title and the first six key specs.

NEC NP01PI, Grey, NEC NP01Wi2, AAA, 34 g, 1 pc(s), 142 x 18.6 x 18.6 mm

Long summary description NEC NP01PI stylus pen 34 g Grey:
This is an auto-generated long summary of NEC NP01PI stylus pen 34 g Grey based on the first three specs of the first five spec groups.

NEC NP01PI. Product colour: Grey, Compatibility: NEC NP01Wi2, Battery type: AAA. Weight: 34 g. Quantity per pack: 1 pc(s). Dimensions (WxDxH): 142 x 18.6 x 18.6 mm

Brand Image Product code Product Stock Price from
NEC

NEC NP02Pi stylus pen Black
(show image)
40000851 NP02Pi 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC NP02Pi stylus pen Black
(show image)
40000850 NP02Pi 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC NP02PI stylus pen Black
(show image)
100013601 NP02PI 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)