location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision E22-30 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E22-30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
63EBMAT2UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197528712376 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2024 16:14:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision E22-30 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 54.6cm (21.5") Full HD 1920 x 1080 W-LED IPS
  • - 6ms, 16:9, 250cd/m², 1000:1
  • - VGA, HDMI, DisplayPort
Warranty: 3-year
Long product name Lenovo ThinkVision E22-30 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black :
The long product name of Lenovo ThinkVision E22-30 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21.5" 16:9 In-Plane Switching 1920 x 1080, 0.248x0.248 mm, 102 DPI, 1000:1, 250 cd/m²
More>>>
Lenovo ThinkVision E22-30 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
The official description of Lenovo ThinkVision E22-30 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to impress
The Lenovo IdeaCentre AIO 3 Gen 6 (24" AMD) is a stylish, high-performance home PC. Powered by up to AMD Ryzen™ 7 processors with integrated AMD Radeon™ graphics, it lets you get things done, fast. It’s also great for family viewing with a stunning 23.8" FHD and dynamic Harman Kardon®-certified speakers. Plus, it has enough storage for all your photos, songs, and movies.

Short summary description Lenovo ThinkVision E22-30 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This short summary of the Lenovo ThinkVision E22-30 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision E22-30, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision E22-30 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Lenovo ThinkVision E22-30 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision E22-30. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

<p>Designed for the family</p>

Designed for the family

The IdeaCentre AIO 3 gives you up to AMD Ryzen™ 7 processing muscle with integrated AMD Radeon™ graphics. It also has a host of ports for all your PC accessories. As well as a lightning-quick dual-storage option, you can choose up to 1TB of storage for all your family's photos, videos, and music.

<p>Built for entertainment</p>

Built for entertainment

The stylish IdeaCentre AIO 3 delivers superb sound through its Harman Kardon®-certified speakers, perfectly complementing the stunning 23.8" FHD display. You can opt for a 5M infrared webcam and log in easier and quicker with just a smile.

<p>Buy this PC and get a Free upgrade to Windows 11 when available.<sup>1</sup></p>

Buy this PC and get a Free upgrade to Windows 11 when available.1

1 Upgrade rollout plan is being finalized and is scheduled to begin late in 2021 and continue into 2022. Specific timing will vary by device. Certain features require specific hardware, see https://www.microsoft.com/windows/windows-11-specifications.

<p>Warranty Upgrades</p>

Warranty Upgrades

Onsite Service maximizes PC uptime and productivity by providing convenient, fast repair service at your place.1

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Response time (fast)
4 ms
Pixel pitch
0.248 x 0.248 mm
Pixel density
102 ppi
Viewable size, horizontal
47.6 cm
Viewable size, vertical
26.8 cm
Colour depth
8 bit
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Low Blue Light technology
Yes
Multimedia
Number of speakers
2
RMS rated power
4 W
Built-in speaker(s) *
Yes
Built-in microphone
No
Built-in camera *
No
Design
Market positioning *
Office
Product colour *
Black
Colour name
Raven Black
Detachable stand
Yes
Feet colour
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
15.5 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-360 - 360°
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
Power
Power consumption (typical) *
11 W
Power consumption (standby) *
0.5 W
Power consumption (max)
27 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Weight & dimensions
Width (with stand)
488.9 mm
Depth (with stand)
178.6 mm
Height (with stand)
470.3 mm
Weight (with stand)
4.3 kg
Width (without stand)
488.9 mm
Depth (without stand)
46 mm
Height (without stand)
295.1 mm
Weight (without stand)
2.7 kg
Bezel width (side)
1.8 mm
Bezel width (top)
1.8 mm
Bezel width (bottom)
1.83 cm
Packaging data
Package width
570 mm
Package depth
131 mm
Package height
358 mm
Package weight
6.1 kg
Package type
Box
Packaging content
Stand included
Yes
Cables included
AC
Screws included
Yes
Quick start guide
Yes
Number of screws
4
Power cable length
1.8 m
Other features
Compatible operating systems
Windows 10, Windows 11
Certification
ENERGY STAR® Certified, TCO 9.0, TCO Edge 2.0, EPEAT™ Gold, RoHS, EU Energy Efficiency Level (Level-C) Eyesafe® Display 2.0, TÜV Low Blue Light (Hardware solution), TÜV Rheinland® Low Blue Light, TÜV Rheinland Flicker Free, TÜV Rheinland Eye Comfort
Country Distributor
Nederland 1 distributor(s)
United Kingdom 7 distributor(s)