location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy SM-S908B 17.3 cm (6.8") Dual SIM Android 12 5G USB Type-C 8 GB 128 GB 5000 mAh Burgundy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-S908B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-S908BDRDEUB/AO3PL/ASNEW
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy SM-S908B 17.3 cm (6.8") Dual SIM Android 12 5G USB Type-C 8 GB 128 GB 5000 mAh Burgundy
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 17.3 cm (6.8") 1440 x 3088 pixels Gorilla Glass
  • - Samsung Exynos 2200 2.8 GHz
  • - 8 GB 128 GB
  • - 5G Dual SIM NanoSIM + eSIM
  • - 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax) Bluetooth 5.2 Near Field Communication (NFC)
  • - Quad camera 108 MP 10 MP 12 MP 10 MP
  • - Lithium-Ion (Li-Ion) 5000 mAh Wireless charging
  • - Android 12 One UI 4.1
Warranty: 2 years
Long product name Samsung Galaxy SM-S908B 17.3 cm (6.8") Dual SIM Android 12 5G USB Type-C 8 GB 128 GB 5000 mAh Burgundy :
The long product name of Samsung Galaxy SM-S908B 17.3 cm (6.8") Dual SIM Android 12 5G USB Type-C 8 GB 128 GB 5000 mAh Burgundy. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6.8", 1440 x 3088, Quad HD+, 500ppi, 120Hz, 5000mAh, Exynos 2200, 2.8GHz, UFS, 5G, 108MP, BT 5.2, IP68, Android 12, As New
More>>>
Samsung Galaxy SM-S908B 17.3 cm (6.8") Dual SIM Android 12 5G USB Type-C 8 GB 128 GB 5000 mAh Burgundy:
The official description of Samsung Galaxy SM-S908B 17.3 cm (6.8") Dual SIM Android 12 5G USB Type-C 8 GB 128 GB 5000 mAh Burgundy as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The epic standard in innovation
Galaxy S22 Ultra is setting an epic new standard for power, creativity and performance. There’s the ultimate Dynamic AMOLED 2X display with standout brightness, a battery that will last more than 24 hours, and revolutionary night-time cameras with Dual Optical Zooms. Add to that, Samsung’s most advanced S Pen is embedded into the minimalist design for serious multitasking. Then there’s Samsung’s fastest ever 4nm Exynos 2200 processor and a battery that lasts more than a day. Galaxy S22 Ultra is the ultimate smartphone.

Power to do what fingers can’t
Galaxy S22 Ultra is designed for those who never stop. It’s the first Galaxy S Series to have an S Pen embedded into its design, putting unlimited possibilities for working, creating and multi-tasking at your fingertips. It’s our most advanced and fastest S Pen yet - with just 2.8ms latency, making it ultra-responsive, realistic and precise. Plus, Air Actions lets you easily open files and control videos with a flick of your wrist without touching the screen.

Get the big picture with pro-grade camera
Get the most advanced low-light capabilities to enhance your night-time photos. Adaptive pixel uses the Wide lens create the brightest and clearest photos ever on a Galaxy. Detail Enhancer Mode improves sharpness and colour, letting you take super resolution shots with four times more detail. And perfect your own selfies with refined, studio-like Portrait Mode and AI image enhancers that create authentic, professional portraits - day or night.

Videos at night become day-like bright
Introducing Samsung’s revolutionary Nightography. No more grainy, shaky night-time movies. With sophisticated AI and a faster 4nm processor, shooting your brightest, most lifelike night videos is easy. Auto Framerate automatically adjusts each frame by lighting condition for vivid shots. Galaxy’s largest pixel sensor captures the tiniest detail for ultra clarity. The rear lens even has Super Clear Glass that controls the flare when shooting towards the light, doing away with reflections. Better still, your footage will look cinematic in glorious 12bit HDR.

Galaxy’s brightest display for the brightest day
Galaxy S22 Ultra puts the ultimate viewing experience in the palm of your hand. The almost bezel-less 6.8" QHD+ Dynamic AMOLED 2X display is incredibly immersive and delivers unbelievable 1750nit brightness. it’s Samsung’s brightest display ever on a Galaxy. Work outside or stream the latest flicks in all their glory without worrying about the glare of the sun. And Adaptive Refresh Rate shifts between 1Hz and 120Hz to get super smooth scrolling.

Epic performance is the new standard
Never miss a moment with the speed of Galaxy S22 Ultra’s trail-blazing 4nm Exynos 2200 processor. It’s the fastest chip ever on a Galaxy smartphone. Even when heavy-duty multi-tasking, you’ll shift up a gear and stay on top of your game with PC-like performance. What’s more, Wi-Fi 6E and 5G1 connectivity gives you faster, more consistent speeds, meaning streaming is simply effortless.

A battery that lasts more than a day
For the most power-hungry there’s a whopping 5,000mAh battery optimised to go beyond what you’ve had before. Galaxy S22 Ultra’s battery lasts more than 24 hours, making it Samsung’s longest battery life ever in a Galaxy smartphone. Use your phone for longer without having to plug in. And with 45W Super Fast Charging 2.03 capability, you’ll power up in a flash.

Amazing alone, better together
Galaxy S22 Ultra brings you a refined One UI 4.1, making it more intuitive and easy to use. With ramped up privacy and anti-tracking, you’re safer when online. Plus, if you lose your phone, SmartThings Find helps you track, emotely block and wipe your device to protect your data. Samsung Pay is great for contactless payments and loyalty cards. And everything works beautifully with Galaxy companion devices and SmartThings - keep tabs on all your Galaxy devices.

Short summary description Samsung Galaxy SM-S908B 17.3 cm (6.8") Dual SIM Android 12 5G USB Type-C 8 GB 128 GB 5000 mAh Burgundy:
This short summary of the Samsung Galaxy SM-S908B 17.3 cm (6.8") Dual SIM Android 12 5G USB Type-C 8 GB 128 GB 5000 mAh Burgundy data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy SM-S908B, 17.3 cm (6.8"), 8 GB, 128 GB, 108 MP, Android 12, Burgundy

Long summary description Samsung Galaxy SM-S908B 17.3 cm (6.8") Dual SIM Android 12 5G USB Type-C 8 GB 128 GB 5000 mAh Burgundy:
This is an auto-generated long summary of Samsung Galaxy SM-S908B 17.3 cm (6.8") Dual SIM Android 12 5G USB Type-C 8 GB 128 GB 5000 mAh Burgundy based on the first three specs of the first five spec groups.

Samsung Galaxy SM-S908B. Display diagonal: 17.3 cm (6.8"), Display resolution: 1440 x 3088 pixels. Processor frequency: 2.8 GHz, Processor family: Samsung Exynos, Processor model: 2200. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 108 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 12. Battery capacity: 5000 mAh. Product colour: Burgundy. Weight: 228 g

Display
Display diagonal *
17.3 cm (6.8")
Screen shape
Curved edge screen
Display technology marketing name
Dynamic AMOLED 2X
Panel type
OLED
Display glass type
Gorilla Glass
Gorilla Glass version
Gorilla Glass 7
Display resolution *
1440 x 3088 pixels
Display number of colours
16 million colours
Native aspect ratio
19.3:9
Contrast ratio (typical)
1000000:1
Maximum refresh rate
120 Hz
Display brightness
500 cd/m²
Touchscreen type
Capacitive
Pixel density
500 ppi
Rounded display corners
Yes
Processor
Processor family *
Samsung Exynos
Processor model *
2200
Processor cores
8
Processor frequency *
2.8 GHz
Coprocessor
Yes
Storage
User memory
100 GB
RAM capacity *
8 GB
Internal storage capacity *
128 GB
Camera
Rear camera resolution (numeric) *
108 MP
Second rear camera resolution (numeric)
10 MP
Third rear camera resolution (numeric)
12 MP
Fourth rear camera resolution (numeric)
10 MP
Rear camera aperture number
1.8
Second rear camera aperture number
4.9
Third rear camera aperture number
2.2
Fourth rear camera aperture number
2.4
Optical zoom
10x
Digital zoom
100x
Front camera type *
Single camera
Front camera resolution (numeric) *
40 MP
Front camera aperture number
2.2
Rear camera flash *
Yes
Flash type
LED
Video capture resolution (max)
3840 x 2160 pixels
Resolution at capture speed
1920x1080@30fps, 1920x1080@60fps, 3840x2160@30fps, 3840x2160@60fps
Rear camera type *
Quad camera
Auto focus
Yes
Face detection
Yes
Video stabilizer
Yes
Image stabilizer
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
Geotagging
Yes
Night mode
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
5G
SIM card type *
NanoSIM + eSIM
3G standards *
HSPA+, HSUPA
4G standard *
LTE-TDD & LTE-FDD
Voice over LTE (VoLTE) supported
Yes
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Bluetooth *
Yes
Bluetooth version
5.2
Bluetooth profiles
A2DP
3G bands supported
850, 900, 1700, 1900, 2100 MHz
4G bands supported
850, 900, 1800, 1900, 2100, 2300, 2600 MHz
5G bands supported
700, 800, 850, 900, 1800, 2100, 2300, 2600, 3500, 3700 MHz
3G data rate (max)
42.2 Mbit/s
4G data rate (max)
2000 Mbit/s
Tethering (modem-mode)
Yes
MIMO
Yes
Near Field Communication (NFC)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
USB Type-C
Ports & interfaces
USB version
3.2 Gen 2 (3.1 Gen 2)
ANT+ enabled
No
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
Burgundy
International Protection (IP) code
IP68
Protection features
Dust resistant, Waterproof
Housing material
Aluminium, Glass
Performance
Fast charging
Yes
Wireless charging
Yes
Graphics card
AMD Voyager
Fingerprint reader
Yes
Iris recognition
No
Face recognition
Yes
Speakerphone
Yes
Country of origin
Vietnam
Vibrating alert
Yes
Navigation
GPS (satellite)
Yes
Position location *
Yes
Multimedia
Speakers
stereo
Audio system
Dolby Atmos
Software
Platform *
Android
Operating system installed *
Android 12
Operating system fork
One UI 4.1
App distribution platform
Google Play
Virtual assistant
Samsung Bixby
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
3.88 V
Battery recharge time
1 h
Battery weight
66.5 g
Wireless Power Share
Yes
Removable battery
No
Battery capacity *
5000 mAh
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Gyroscope
Yes
Geomagnetic sensor
Yes
Heart rate sensor
No
Hall sensor
Yes
Weight & dimensions
Width
77.9 mm
Depth
8.9 mm
Height
163.3 mm
Weight *
228 g
Package width
95 mm
Package depth
29 mm
Package height
181.7 mm
Package weight
424 g
Certificates
Head SAR (EU)
1.049 W/kg
Body SAR (EU)
1.585 W/kg
Extremities SAR (EU)
3.18 W/kg
Packaging content
Quick start guide
Yes
Warranty card
Yes
Cables included
USB Type-C to USB Type-C
Stylus included
Yes
SIM card ejector pin
Yes
Logistics data
Harmonized System (HS) code
85171300
Master (outer) case gross weight
8.85 kg
Master (outer) case length
305 mm
Master (outer) case width
200 mm
Master (outer) case height
198 mm
Products per pallet layer
20 pc(s)
Pallet net height
115 cm
Pallet net length
120 cm
Pallet net width
80 cm
Pallet net weight
531 kg
Other features
Touchscreen
Yes
Technical details
Repairability index
8.2
Commodity Classification Automated Tracking System (CCATS)
8517120000