Phasak Patch Cord Cat.6 UTP Solid CCA Cat.6 UTP Solid Black 15M

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16820
Info modified on:
10 Aug 2024, 06:59:01
Bullet Points Phasak Patch Cord Cat.6 UTP Solid CCA Cat.6 UTP Solid Black 15M:
  • - Type: UTP (Unshielded Twisted Pair)
  • - Material: CCA (Copper-Clad Aluminum)
  • - Category: 6
  • - AWG: 26AWG
  • - Available Color: Black
Warranty:
3 years
Long product name Phasak Patch Cord Cat.6 UTP Solid CCA Cat.6 UTP Solid Black 15M:

Patch Cord Cat.6 UTP Solid CCA PHASAK Cat.6 UTP Solid Black 15M

Short summary description Phasak Patch Cord Cat.6 UTP Solid CCA Cat.6 UTP Solid Black 15M:

Phasak Patch Cord Cat.6 UTP Solid CCA Cat.6 UTP Solid Black 15M, 15 m, Cat6, U/UTP (UTP), RJ-45, RJ-45, Black

Long summary description Phasak Patch Cord Cat.6 UTP Solid CCA Cat.6 UTP Solid Black 15M:

Phasak Patch Cord Cat.6 UTP Solid CCA Cat.6 UTP Solid Black 15M. Cable length: 15 m, Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Product colour: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.