location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OPTONICA LED AC18-A1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OPTONICA LED Check ‘OPTONICA LED’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC18-A1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6120
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3800156661202
Category:
Accessories for lighting such as bulbs and cables.
Lighting Accessories Check ‘OPTONICA LED’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OPTONICA LED: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10557
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 16:27:11
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description OPTONICA LED AC18-A1:
This short summary of the OPTONICA LED AC18-A1 data-sheet is auto-generated and uses the product title and the first six key specs.

OPTONICA LED AC18-A1, 110 - 240 V, 120 g, 85 mm, 34 mm, 50 mm, 70 mm

Long summary description OPTONICA LED AC18-A1:
This is an auto-generated long summary of OPTONICA LED AC18-A1 based on the first three specs of the first five spec groups.

OPTONICA LED AC18-A1. AC input voltage: 110 - 240 V. Weight: 120 g, Width: 85 mm, Height: 34 mm. Package width: 70 mm, Package height: 50 mm, Package depth: 120 mm