location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung G95C computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Odyssey
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G9
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G95C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS49CG950EUXEN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806095234908
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 17:03:52
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LS49CG950EUXEN user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung G95C computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming 124.5 cm (49") LED VA
  • - Dual QHD 5120 x 1440 pixels 32:9
  • - 240 Hz 1 ms 450 cd/m² 2500:1
  • - AMD FreeSync Flicker-free technology
  • - G 45 kWh 45 W
More>>>
Short summary description Samsung G95C computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD LED Black:
This short summary of the Samsung G95C computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung G95C, 124.5 cm (49"), 5120 x 1440 pixels, Dual QHD, LED, 1 ms, Black

Long summary description Samsung G95C computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD LED Black:
This is an auto-generated long summary of Samsung G95C computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD LED Black based on the first three specs of the first five spec groups.

Samsung G95C. Display diagonal: 124.5 cm (49"), Display resolution: 5120 x 1440 pixels, HD type: Dual QHD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
124.5 cm (49")
Display resolution *
5120 x 1440 pixels
HD type *
Dual QHD
Native aspect ratio *
32:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
450 cd/m²
Response time
1 ms
Screen shape *
Curved
Screen curvature rating
1000R
Video colour modes
Custom, Entertain, Game, Graphic, Original, Sports, Standard
Contrast ratio (typical) *
2500:1
Dynamic contrast ratio marketing name
Mega DCR
Maximum refresh rate *
240 Hz
Refresh rate optimizor
Yes
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Viewable size, horizontal
119.2 cm
Viewable size, vertical
33.5 cm
Display diagonal (metric)
124 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 1000, High Dynamic Range 10+ Gaming (HDR10 Plus Gaming)
Colour gamut standard
DCI-P3
Colour gamut
92%
Performance
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium Pro
Ambient lighting type
Core Sync
Brand specific technologies
Black Equalizer
Flicker-free technology
Yes
Low input lag
Yes
Game mode
No
Game features
Super Arena Gaming UX
TV Plus
No
SmartThings app support
No
Works with Samsung Bixby
No
Wireless Dex support
No
Tap view
No
Smart modes
Eco, FPS, RPG, RTS
Adaptive picture
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Built-in microphone
No
Design
Market positioning *
Gaming
Product colour *
Black
Front bezel colour
Black
Feet colour
Black
Certification
Windows 10
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
2
DVI port
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.1
DisplayPorts quantity
1
DisplayPort version
1.4
Headphone out *
Yes
Headphone outputs
1
Ports & interfaces
Built-in KVM switch
No
HDCP
Yes
HDCP version
2.2
AC (power) in
Yes
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
12 cm
Swivelling
Yes
Swivel angle range
-15 - 15°
Tilt adjustment
Yes
Tilt angle range
-2 - 11°
Picture-in-Picture
Yes
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
45 kWh
Energy consumption (HDR) per 1000 hours *
147 kWh
Power consumption (typical) *
45 W
Power consumption (standby) *
0.5 W
Power consumption (max)
180 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1762585
Annual energy consumption
66 kWh
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB Type-A to USB Type-B
Power cable length
1.5 m
Weight & dimensions
Width (with stand)
1147.6 mm
Depth (with stand)
420.5 mm
Height (with stand)
568.4 mm
Weight (with stand)
15.6 kg
Width (without stand)
1147.6 mm
Depth (without stand)
293.8 mm
Height (without stand)
363.5 mm
Weight (without stand)
10.6 kg
Packaging data
Package width
1265 mm
Package depth
481 mm
Package height
343 mm
Package weight
20.6 kg
Other features
Picture-by-Picture (PbP)
Yes
Samsung Eye Saver Mode
Yes
Wireless charging
Yes
Image size
Yes
Factory tunning
Yes
Factory calibration report
Yes
Virtual AIM point
Yes
Auto source switch+
Yes
Brand Image Product code Product Stock Price from
Samsung G97NC computer monitor 139.7 cm (55") 3840 x 2160 pixels 4K Ultra HD LED Black Samsung G97NC computer monitor 139.7 cm (55") 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
LS55CG970NUXDU G97NC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G95NC LED display 144.8 cm (57") 7680 x 2160 pixels Dual UHD Black, White Samsung G95NC LED display 144.8 cm (57") 7680 x 2160 pixels Dual UHD Black, White
(show image)
LS57CG952NUXEN G95NC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G95SC computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD OLED Silver Samsung G95SC computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD OLED Silver
(show image)
LS49CG954SUXEN G95SC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Italia 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)
Nederland 1 distributor(s)