location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WA86C interactive whiteboard 2.18 m (86") 3840 x 2160 pixels Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WAC series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WA86C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH86WACWLGCXEN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806095353869
Category:
Large interactive display that connects to a computer. A projector projects the computer's desktop onto the board's surface where users control the computer using a pen, finger, stylus, or other device. The board is typically mounted to a wall or floor stand. Used in schools and corporate meeting rooms.
Interactive Whiteboards Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 11:57:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung WA86C interactive whiteboard 2.18 m (86") 3840 x 2160 pixels Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Touchscreen 2.18 m (86") IPS Black
  • - 4K Ultra HD 3840 x 2160 pixels
  • - 400 cd/m² 1200:1 8 ms
  • - Bluetooth Ethernet LAN
  • - VESA mounting 800 x 600 mm
  • - 486 W
More>>>
Short summary description Samsung WA86C interactive whiteboard 2.18 m (86") 3840 x 2160 pixels Touchscreen Black:
This short summary of the Samsung WA86C interactive whiteboard 2.18 m (86") 3840 x 2160 pixels Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WA86C, 2.18 m (86"), 400 cd/m², 3840 x 2160 pixels, 4K Ultra HD, IPS, 1200:1

Long summary description Samsung WA86C interactive whiteboard 2.18 m (86") 3840 x 2160 pixels Touchscreen Black:
This is an auto-generated long summary of Samsung WA86C interactive whiteboard 2.18 m (86") 3840 x 2160 pixels Touchscreen Black based on the first three specs of the first five spec groups.

Samsung WA86C. Display diagonal: 2.18 m (86"), Display brightness: 400 cd/m², Display resolution: 3840 x 2160 pixels. Operating system installed: Android, Maximum internal memory: 64 GB. Product colour: Black, Panel mounting interface: 800 x 600 mm, Certification: Part 15, Subpart B Class A KS C9832, KS C9835 EN55032:2015/A11:2020/A1:2020,EN 55035:2017/A11:2020.... Operating hours (hours/days): 12/7. Power consumption (max): 486 W, Power consumption (off): 0.5 W, AC input voltage: 100 - 240 V

Display
Display diagonal *
2.18 m (86")
Display brightness
400 cd/m²
Display resolution
3840 x 2160 pixels
HD type
4K Ultra HD
Panel type
IPS
Contrast ratio (typical)
1200:1
Response time
8 ms
Touchscreen *
Yes
Touchscreen type
Infrared
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
493.5 x 493.5 mm
Colour gamut
72%
Maximum pixel clock
77 MHz
Haze rate
25%
Computer system
Operating system installed
Android
Operating system version
11
Maximum internal memory
64 GB
Network
Wi-Fi
Yes
Bluetooth
Yes
Ethernet LAN
Yes
Ports & interfaces
HDCP
Yes
HDCP version
2.1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
USB 2.0 ports quantity
1
HDMI ports quantity
3
HDMI version
2.0
Ethernet LAN (RJ-45) ports
2
Audio output
1
RS-232 ports
1
IR input port
Yes
Video out
Yes
Ergonomics
Product colour
Black
VESA mounting
Yes
Panel mounting interface
800 x 600 mm
Wall mountable
Yes
Certification
Part 15, Subpart B Class A KS C9832, KS C9835 EN55032:2015/A11:2020/A1:2020,EN 55035:2017/A11:2020 EN 61000-3-2:2019/A1:2021 jQuery22003092628009951718_1715947977692 ? ? ? ? ? EN 61000-3-3:2013/A1:2019/A2:2021 EN 61000-3-2:2019/A1:2021 ?? ? ? ? ? ? EN 61000-3-3:2013/A1:2019/A2:2021 EN 61000-3-2:2019/A1:2021 ?? ? ? ? ? ? EN 61000-3-3:2013/A1:2019/A2:2021 EN 55035:2017/A11:2020 EN 61000-3-2:2019/A1:2021 ?? ? ? ? ? ? EN 61000-3-3:2013/A1:2019/A2:2021 J55032 , VCCI-CISPR32 JIS C61000-3-2 GB9254-2021 GB17625.1-2012 CNS13438 (ITE EMI) Class A /? AS/NZS? CISPR 32 EN55032:2015/A11:2020/A1:2020,EN 55035:2017/A11:2020
Performance
Operating hours (hours/days)
12/7
Power
Power consumption (max)
486 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width *
1957 mm
Depth
99 mm
Height *
1160 mm
Weight
56.5 kg
Bezel width (L/T, R/B)
16.4mm(U), 16.4mm(L/R), 44.9mm(B)
Packaging data
Package width
2110 mm
Package depth
225 mm
Package height
1283 mm
Package weight
74.3 kg
Quantity per pack
1 pc(s)
Brand Image Product code Product Stock Price from
Samsung WA86D interactive whiteboard 2.18 m (86") 3840 x 2160 pixels Touchscreen Grey Samsung WA86D interactive whiteboard 2.18 m (86") 3840 x 2160 pixels Touchscreen Grey
(show image)
LH86WADWLGCXEN WA86D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung WA75D interactive whiteboard 190.5 cm (75") 3840 x 2160 pixels Touchscreen Grey Samsung WA75D interactive whiteboard 190.5 cm (75") 3840 x 2160 pixels Touchscreen Grey
(show image)
LH75WADWLGCXEN WA75D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung WA65D interactive whiteboard 165.1 cm (65") 3840 x 2160 pixels Touchscreen Grey Samsung WA65D interactive whiteboard 165.1 cm (65") 3840 x 2160 pixels Touchscreen Grey
(show image)
LH65WADWLGCXEN WA65D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Flip 3 - 85 inch - Digital, interactive Whiteboard Display (WM85A) Samsung Flip 3 - 85 inch - Digital, interactive Whiteboard Display (WM85A)
(show image)
LH85WMAWLGCXEN Samsung Flip 3 - 85 inch - Digital, interactive Whiteboard Display (WM85A) 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Flip 3 - 75 inch - Digital, interactive Whiteboard Display (WM75A) Samsung Flip 3 - 75 inch - Digital, interactive Whiteboard Display (WM75A)
(show image)
LH75WMAWLGCXEN Samsung Flip 3 - 75 inch - Digital, interactive Whiteboard Display (WM75A) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)