Phasak Panel de transferencia 19" 24P Cat.6 UTP RJ45 DUAL +Organizer 1U - PU 2424

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5638
Info modified on:
10 Aug 2024, 07:07:24
Bullet Points Phasak Panel de transferencia 19" 24P Cat.6 UTP RJ45 DUAL +Organizer 1U - PU 2424:
  • - High Capacity: With 24 ports, this transfer panel can handle multiple connections in professional computer networks
  • - Cat. 6 Compatibility: Specifically designed for Cat 6 cabling, ensuring high-speed data transmission and reliability
  • - 19" Rack Mountable: Easy installation on standard 19" racks, occupying only 1U of space for efficient use of rack space
  • - Dual Insertion System: Utilizes the Dual Insertion system (B110 and LSA) to ensure secure and stable connections at all times
  • - Rear Cable Organizer: Includes a rear cable organizer to keep cables organized and tangle-free, contributing to a clean and organized work environment
  • - Robust Construction: Made with high-quality materials for durability and long-lasting performance, even in intensive usage environments
  • - Ideal for Professional Networks: Perfect for organizing and structuring professional computer networks in offices, data centers, and corporate environments
  • - Reference PU 2424: This transfer panel comes with the reference PU 2424, ensuring its quality and compliance with industry standards
Warranty:
3 years
Long product name Phasak Panel de transferencia 19" 24P Cat.6 UTP RJ45 DUAL +Organizer 1U - PU 2424:

Panel de transferencia 19" PHASAK Cat.6 UTP RJ45 DUAL +Organizer 1U - PU 2424

Short summary description Phasak Panel de transferencia 19" 24P Cat.6 UTP RJ45 DUAL +Organizer 1U - PU 2424:

Phasak Panel de transferencia 19" 24P Cat.6 UTP RJ45 DUAL +Organizer 1U - PU 2424, Aluminium, Cat6, U/UTP (UTP), Black, Rack mounting, 1U

Long summary description Phasak Panel de transferencia 19" 24P Cat.6 UTP RJ45 DUAL +Organizer 1U - PU 2424:

Phasak Panel de transferencia 19" 24P Cat.6 UTP RJ45 DUAL +Organizer 1U - PU 2424. Connector contacts plating: Aluminium, Cable types supported: Cat6, Cable shielding: U/UTP (UTP). Product colour: Black, Mounting: Rack mounting, Rack capacity: 1U. Compliance certificates: CE. Package type: Box

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.