Phasak Panel de transferencia 19" 24P Cat.6A UTP RJ45 DUAL 1U - PU 2421

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5857
Info modified on:
10 Aug 2024, 07:05:25
Bullet Points Phasak Panel de transferencia 19" 24P Cat.6A UTP RJ45 DUAL 1U - PU 2421:
  • - Effortless Network Organization: Streamline your network setup with our 19" Transfer Panel, allowing for quick and easy organization of your connections
  • - Category 6A Compatibility: Equipped with 24 Category 6A connectors, this panel ensures high-speed and reliable data transmission for your network needs
  • - Flat-Design Connectors: The flat-design connectors are compatible with both LSA and B110 tools, providing flexibility in installation and maintenance
  • - Space-Saving 1U Design: Designed to fit into standard 19" racks, this 1U panel maximizes your rack space, making it an efficient choice for network installations
  • - Easy Installation: The panel comes with fixing screws, facilitating a hassle-free installation process for your convenience
  • - Reliable Performance: Built with high-quality materials, this panel guarantees long-lasting and dependable performance, ensuring the stability of your network connections
  • - Versatile Usage: Suitable for various network applications, including data centers, offices, and home networks, providing reliable connectivity wherever it's needed
  • - Reference PU 242a: This panel comes with the reference PU 2420, signifying its quality and compliance with industry standards
Warranty:
3 years
Long product name Phasak Panel de transferencia 19" 24P Cat.6A UTP RJ45 DUAL 1U - PU 2421:

Panel de transferencia 19" PHASAK Cat.6A UTP RJ45 DUAL 1U - PU 2421

Short summary description Phasak Panel de transferencia 19" 24P Cat.6A UTP RJ45 DUAL 1U - PU 2421:

Phasak Panel de transferencia 19" 24P Cat.6A UTP RJ45 DUAL 1U - PU 2421, Aluminium, Cat6a, U/UTP (UTP), Black, Rack mounting, 1U

Long summary description Phasak Panel de transferencia 19" 24P Cat.6A UTP RJ45 DUAL 1U - PU 2421:

Phasak Panel de transferencia 19" 24P Cat.6A UTP RJ45 DUAL 1U - PU 2421. Connector contacts plating: Aluminium, Cable types supported: Cat6a, Cable shielding: U/UTP (UTP). Product colour: Black, Mounting: Rack mounting, Rack capacity: 1U. Compliance certificates: CE. Package type: Box

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.