location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TIM Apple iPhone 6s 11.9 cm (4.7") Single SIM iOS 10 4G 64 GB Grey Refurbished

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TIM Check ‘TIM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Apple iPhone 6s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3700755203059 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3700755203059
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘TIM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TIM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12278
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 13:58:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TIM Apple iPhone 6s 11.9 cm (4.7") Single SIM iOS 10 4G 64 GB Grey Refurbished
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 11.9 cm (4.7") 1334 x 750 pixels
  • - Apple A9
  • - 64 GB
  • - 4G Single SIM NanoSIM
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.2 Near Field Communication (NFC)
  • - Single camera 12 MP
  • - Lithium-Ion (Li-Ion)
  • - iOS 10
More>>>
Short summary description TIM Apple iPhone 6s 11.9 cm (4.7") Single SIM iOS 10 4G 64 GB Grey Refurbished:
This short summary of the TIM Apple iPhone 6s 11.9 cm (4.7") Single SIM iOS 10 4G 64 GB Grey Refurbished data-sheet is auto-generated and uses the product title and the first six key specs.

TIM Apple iPhone 6s, 11.9 cm (4.7"), 1334 x 750 pixels, 64 GB, 12 MP, iOS 10, Grey

Long summary description TIM Apple iPhone 6s 11.9 cm (4.7") Single SIM iOS 10 4G 64 GB Grey Refurbished:
This is an auto-generated long summary of TIM Apple iPhone 6s 11.9 cm (4.7") Single SIM iOS 10 4G 64 GB Grey Refurbished based on the first three specs of the first five spec groups.

TIM Apple iPhone 6s. Display diagonal: 11.9 cm (4.7"), Display resolution: 1334 x 750 pixels. Processor family: Apple, Processor model: A9. Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: iOS 10. Product colour: Grey. Weight: 143 g

Brand Image Product code Product Stock Price from
Apple

Apple iPhone 6s 11.9 cm (4.7") Single SIM iOS 10 4G 16 GB Silver Refurbished
(show image)
3701082918227 iPhone 6s 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 6s 11.9 cm (4.7") Single SIM iOS 9 4G 64 GB Pink Refurbished
(show image)
3701082920183 iPhone 6s 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 6s 11.9 cm (4.7") Single SIM iOS 10 4G 64 GB Blue Refurbished
(show image)
IPHONE 6S 64GO BLEU-RIF iPhone 6s 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 6s 11.9 cm (4.7") Single SIM iOS 9 4G 64 GB Pink Refurbished
(show image)
MKQR2/A-RFB iPhone 6s 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 6s 11.9 cm (4.7") Single SIM iOS 10 4G 16 GB Silver Refurbished
(show image)
MKQK2/A-RFB iPhone 6s 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 6s 11.9 cm (4.7") Single SIM iOS 9 4G 16 GB Gold Refurbished
(show image)
MKQL2/A-RFB iPhone 6s 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 6s 11.9 cm (4.7") Single SIM iOS 10 4G 64 GB Silver Refurbished
(show image)
5400558100514 iPhone 6s 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 6s 11.9 cm (4.7") Single SIM iOS 10 4G 64 GB Grey Refurbished
(show image)
5400558100507 iPhone 6s 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 6s 11.9 cm (4.7") Single SIM iOS 10 4G 16 GB Grey
(show image)
MKQJ2GH/A iPhone 6s 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 6s 11.9 cm (4.7") Single SIM iOS 10 4G 64 GB Silver
(show image)
MKQP2ET/A iPhone 6s 0.00
(excl. VAT)
0 (incl. VAT)