Phasak Tray 19" telescopic perforated 1U 19" 600 mm - PHC 5062

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7958
Info modified on:
10 Aug 2024, 06:50:28
Bullet Points Phasak Tray 19" telescopic perforated 1U 19" 600 mm - PHC 5062:
  • - Tipo de bandeja: Removível com guias telescópicas
  • - Disponível em 600, 800 e 1000 mm
Warranty:
3 años
Long product name Phasak Tray 19" telescopic perforated 1U 19" 600 mm - PHC 5062:

Tray 19" telescopic perforated 1U Phasak 19" 600 mm - PHC 5062

Short summary description Phasak Tray 19" telescopic perforated 1U 19" 600 mm - PHC 5062:

Phasak Tray 19" telescopic perforated 1U 19" 600 mm - PHC 5062, Tray, Black, Steel, 1U, 0 - 100 °C, 0 - 100 °C

Long summary description Phasak Tray 19" telescopic perforated 1U 19" 600 mm - PHC 5062:

Phasak Tray 19" telescopic perforated 1U 19" 600 mm - PHC 5062. Type: Tray, Product colour: Black, Housing material: Steel. Size (imperial): 48.3 cm (19"), Depth: 600 mm. Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.