KYOCERA logo

KYOCERA FS -1030MFP Laser A4 1800 x 600 DPI 30 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119759
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 Year
Long product name KYOCERA FS -1030MFP Laser A4 1800 x 600 DPI 30 ppm:

FS-1030MFP, mono laser, 30ppm A4, Print/Copy/Scan, USB 2.0, Fast Ethernet, 15kg

KYOCERA FS -1030MFP Laser A4 1800 x 600 DPI 30 ppm:

- Up to 30 pages per minute in A4
- Time to first copy: 6.9 seconds
- 5-line LCD display for clear messages and ease of use
- Print, copy and scan functionality as standard
- Duplex unit for cost saving double sided printing
- Copy with ease double sided ID-cards on a single sheet of paper
- Automatic Power Off mode provides lowest power consumption

The professional standard functionalities of these compact A4 MFPs will increase the productivity of any office workgroup: with print and copy speeds of up to 30 pages per minute and a fast time to first print of only 6 seconds. The clear structured five line LCD display offers fast and easy access to all the functionality you need.

Short summary description KYOCERA FS -1030MFP Laser A4 1800 x 600 DPI 30 ppm:

KYOCERA FS -1030MFP, Laser, Mono printing, 1800 x 600 DPI, A4, Direct printing, Black, White

Long summary description KYOCERA FS -1030MFP Laser A4 1800 x 600 DPI 30 ppm:

KYOCERA FS -1030MFP. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1800 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, White

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.