Cisco logo

Cisco ISR867VAE-K9 Integrated Services Router

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89764
Info modified on:
11 Jan 2024, 12:44:59
Long product name Cisco ISR867VAE-K9 Integrated Services Router:

Easy deployment and centralized management features enable the Cisco 860 Series to be deployed by service providers in small businesses.

Short summary description Cisco ISR867VAE-K9 Integrated Services Router:

Cisco ISR867VAE-K9 Integrated Services Router, Ethernet WAN, Gigabit Ethernet, DSL WAN, Black

Long summary description Cisco ISR867VAE-K9 Integrated Services Router:

Cisco ISR867VAE-K9 Integrated Services Router. Networking standards: IEEE 802.1Q, IEEE 802.3ab, IEEE 802.3u, Ethernet interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X). DSL specification: VDSL2/ADSL2+. Routing protocols: BGP, IP, RIP-1, RIP-2, Management protocols: SNMPv3, HTTP/HTTPS, Supported network protocols: IPv6. Firewall security: Cisco IOS. Flash memory: 64 MB, Internal memory: 512 MB, Certification: 47 CFR, CISPR22: 2005, EN300386: V1.3.3: 2005, EN55022: 2006, EN61000, ICES-003, KN 22: 2005, VCCI

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.