location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

R-Go Tools Smartbar R-Go Zepher monitor arm, for two monitors, adjustable, 0-9 kg load capacity, 100% circular, black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
R-Go Tools Check ‘R-Go Tools’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smartbar R-Go Zepher monitor arm, for two monitors, adjustable, 0-9 kg load capacity, 100% circular, black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RGOZE04SBBL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719274491804
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘R-Go Tools’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by R-Go Tools: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jul 2024 18:16:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points R-Go Tools Smartbar R-Go Zepher monitor arm, for two monitors, adjustable, 0-9 kg load capacity, 100% circular, black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Certified 100% circular
  • - Modular design
  • - With patented SMART functions
  • - Dutch design
  • - Integrated cable management
Long product name R-Go Tools Smartbar R-Go Zepher monitor arm, for two monitors, adjustable, 0-9 kg load capacity, 100% circular, black :
The long product name of R-Go Tools Smartbar R-Go Zepher monitor arm, for two monitors, adjustable, 0-9 kg load capacity, 100% circular, black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RGOZE04SBBL
More>>>
R-Go Tools Smartbar R-Go Zepher monitor arm, for two monitors, adjustable, 0-9 kg load capacity, 100% circular, black:
The official description of R-Go Tools Smartbar R-Go Zepher monitor arm, for two monitors, adjustable, 0-9 kg load capacity, 100% circular, black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the R-Go Smartbar monitor arm you can easily and quickly adjust your monitors. You can tilt and rotate the screens. In addition, you can easily place both screens at eye level by sliding the bar up or down over the pole. Thanks to its modular character, you can easily extend the Smartbar monitor arm with a document holder or laptop holder as required. The monitor arm can be attached from above the worktop. This allows you to work in an upright posture even during installation! In addition, you don't need any tools for installation. The R-Go monitor arms are designed to be CO2 neutral. The CO2 emissions released when manufacturing a monitor arm are compensated by planting trees. The R-Go monitor arms are designed in the Netherlands and feature patented SMART functions, such as a rotation stop for each moving part. This SMART STOP prevents the monitor arms from colliding with an (acoustic) panel.

Short summary description R-Go Tools Smartbar R-Go Zepher monitor arm, for two monitors, adjustable, 0-9 kg load capacity, 100% circular, black:
This short summary of the R-Go Tools Smartbar R-Go Zepher monitor arm, for two monitors, adjustable, 0-9 kg load capacity, 100% circular, black data-sheet is auto-generated and uses the product title and the first six key specs.

R-Go Tools Smartbar R-Go Zepher monitor arm, for two monitors, adjustable, 0-9 kg load capacity, 100% circular, black, Clamp/Bolt-through, 16 kg, 43.2 cm (17"), 81.3 cm (32"), 100 x 100 mm, Black

Long summary description R-Go Tools Smartbar R-Go Zepher monitor arm, for two monitors, adjustable, 0-9 kg load capacity, 100% circular, black:
This is an auto-generated long summary of R-Go Tools Smartbar R-Go Zepher monitor arm, for two monitors, adjustable, 0-9 kg load capacity, 100% circular, black based on the first three specs of the first five spec groups.

R-Go Tools Smartbar R-Go Zepher monitor arm, for two monitors, adjustable, 0-9 kg load capacity, 100% circular, black. Mounting: Clamp/Bolt-through, Maximum weight capacity: 16 kg, Minimum screen size: 43.2 cm (17"), Maximum screen size: 81.3 cm (32"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: 0 - 40°. Product colour: Black

Sustainability starts with the design
Sustainability starts with the design

Our monitor arms are designed according to the principles of "Circular Product Design" with the aim of keeping our carbon footprint as low as possible. The monitor arms are fully recyclable, as the aluminum and plastic used can be easily separated. We have received a "100% circularity" certificate for this.

Create your own set-up!
Create your own set-up!

Our monitor arms are modularly designed, allowing you to create your own set-up. Expand your monitor arm with separate modules, such as a document holder, laptop holder, extra arm or this Smartbar. By using separate parts, you can easily upgrade your monitor arm and only replace a single module instead of the entire monitor arm during maintenance.

Adjust your screens as desired
Adjust your screens as desired

With the Smartbar monitor arm, you can easily and quickly adjust both screens to eye level by sliding the bar up or down over the pole. The screens can be tilted and rotated as desired.

Installation from above the worktop

Our monitor arms can be installed from above the worktop. This allows you to work in an upright posture even during installation!

Mounting
Minimum screen size *
43.2 cm (17")
Maximum weight capacity *
16 kg
Maximum weight capacity (per display)
8 kg
Maximum screen size *
81.3 cm (32")
Mounting
Clamp/Bolt-through
Mounting type *
Desk
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Panel mounting interface
75 x 75, 100 x 100 mm
Number of displays supported *
2
Clamp mount desk thickness (max)
5.5 cm
Ergonomics
Height adjustment
Yes
Height adjustment type
Manual
Height adjustment range
255 - 475 mm
Adjustable depth
Yes
Ergonomics
Depth adjustment range
200 - 560 mm
Tilt adjustment
Yes
Tilt angle range
0 - 40°
Swivelling
Yes
Swivel angle
180°
Rotating
Yes
Angle of rotation
360°
Design
Housing material
Aluminium
Product colour *
Black
Orientation
Landscape/Portrait
Packaging data
Quantity per pack
1 pc(s)
Package type
Box
Other features
Warranty period
5 year(s)
Logistics data
Country of origin
China
Harmonized System (HS) code
7616999099
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)