Samsung logo

Samsung S33GC LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58345
Info modified on:
01 Oct 2024, 11:57:16
Short summary description Samsung S33GC LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

Samsung S33GC, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Samsung S33GC LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

Samsung S33GC. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.