icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
DELL logo

DELL Precision 3480 Intel® Core™ i7 i7-1370P Mobile workstation 35.6 cm (14") Full HD 32 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35571
Info modified on:
05 Jun 2024, 09:48:08
Bullet Points DELL Precision 3480 Intel® Core™ i7 i7-1370P Mobile workstation 35.6 cm (14") Full HD 32 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
  • - Windows 11 Pro 64-bit
  • - Intel Core i7-1370P (24MB Cache)
  • - 35.6 cm (14") Full HD 1920 x 1080 IPS, NVIDIA RTX A500 (4GB GDDR6)
  • - 32GB DDR5-SDRAM (2 x 16) & 512GB SSD
Warranty:
3 Years Basic Onsite
Long product name DELL Precision 3480 Intel® Core™ i7 i7-1370P Mobile workstation 35.6 cm (14") Full HD 32 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:

Intel Core i7-1370P (24MB Cache), 32GB DDR5-SDRAM, 512GB SSD, 35.6 cm (14") Full HD 1920 x 1080 IPS, Intel Iris Xe Graphics, NVIDIA RTX A500 (4GB GDDR6), LAN, WLAN, Webcam, Windows 11 Pro 64-bit

DELL Precision 3480 Intel® Core™ i7 i7-1370P Mobile workstation 35.6 cm (14") Full HD 32 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:

Purpose built for Power Users with advanced computing needs
The lightest of the 3000 Series, the 3480 is a 14-Inch ultra-mobile workstation that is great for multi-tasking across collaboration, business, and office applications.

Short summary description DELL Precision 3480 Intel® Core™ i7 i7-1370P Mobile workstation 35.6 cm (14") Full HD 32 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:

DELL Precision 3480, Intel® Core™ i7, 35.6 cm (14"), 1920 x 1080 pixels, 32 GB, 512 GB, Windows 11 Pro

Long summary description DELL Precision 3480 Intel® Core™ i7 i7-1370P Mobile workstation 35.6 cm (14") Full HD 32 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:

DELL Precision 3480. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1370P. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA RTX A500. Operating system installed: Windows 11 Pro. Product colour: Grey

Reasons to buy
Video
The Story
Specs
Recommended products
Distributors
Loading...
Reasons to buy +
Video +
The Story +
Specs +
Recommended products +
Distributors +
Disclaimer DELL Precision 3480 Intel® Core™ i7 i7-1370P Mobile workstation 35.6 cm (14") Full HD 32 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey H8PKM:
Actual configuration might differ from illustration.

Product Carbon Footprint (PCF):
1. Dell generally uses the PAIA (Product Attribute to Impact Algorithm)(http://msl.mit.edu/projects/paia/main.html) tool for product carbon footprint calculations.
2. Docking station related PCFs are extracted from corresponding LCAs and as such do not follow the PAIA methodology used for calculating other PCFs in this report.
3. PAIA method is developed by the Massachusetts Institute of Technology’s Materials Systems Laboratory and partners.
4. All estimates of carbon footprint are uncertain. Dell Technologies reports the 5th and 95th percentile of the carbon footprint estimate to reflect this uncertainty wherever possible. (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0)
5. Please note the emission estimate in this report is calculated using the mean value along with the standard deviation for that product model.
6. Use of default inputs (i.e. not primary data) and assumptions on location of use and other fields can introduce a standard deviation which must be taken into account while completing the calculations.
7. Please note, PAIA uses the ecoinvent Database (https://ecoinvent.org/the-ecoinvent-database/)whenever primary data is not made available for calculations.
8. For client and commercial end user computing products, minimum configurations were assumed for calculations. For Server and Storage products, typical configurations or ENERGY STAR (https://www.energystar.gov/products) configurations were used for calculations.
9. Use Phase emissions were calculated based on the location of use as "Europe" i.e. the Use Phase emissions are not specific to a single country / location.
10. The report does provide an option for a total emissions number for manufacturing, transport and end of life while leaving the use phase emissions out, in case the customer uses their own calculation methodology for use phase emissions.
11. The lifetime usage assumption at the product family level is as follows: Desktop, Notebook - 4 years, Display - 5 years and Servers - 4.362 years.
12. For detailed assumptions please refer to the product datasheets in the Dell Technologies reports (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0).
13. The results from the PAIA tool are liable to change over time as the methodology is improved and datasets are updated. The PAIA version used to calculate emissions has been indicated with each record in the report.
14. Metrics used: The units for global warming potential are in kgCO2-equivalent or MT (metric ton) CO2-equivalent (CO2e).
15. Starting in February 2024, select new laptops, desktops, and monitor products will no longer use PAIA methodology to calculate their Product Carbon Footprint. Dell has developed an internal calculator to derive a more accurate estimate.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.