location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex 89.890 multimedia cart/stand Grey Flat panel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
89.890
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
89.890 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410898908 show
Category:
Small table or cabinet on wheels or castors, used to store and transport multimedia equipment such as projectors.
Multimedia Carts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Aug 2018 02:06:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dataflex 89.890 multimedia cart/stand Grey Flat panel :
The long product name of Dataflex 89.890 multimedia cart/stand Grey Flat panel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stand-Up Height Workstation HA 890
More>>>
Dataflex 89.890 multimedia cart/stand Grey Flat panel:
The official description of Dataflex 89.890 multimedia cart/stand Grey Flat panel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for stand-up height operations. Both monitor and keyboard panel are infinitely height adjustable from 900 up to 1250mm. The keyboard panel can be adjusted in height by steps of 25mm. on 4 castors (2 lockable). KD packed.

- Designed for stand-up height operations
- Height adjustable monitor and keyboard panel from 900-1250mm
- Height adjustable printer panel
- Snap-on side panels for easy cable management
- Comes with 4 castors (2 braked)
- KD packed
- Dimensions (wxdxh): 700 x 551 x 900-1250mm

Short summary description Dataflex 89.890 multimedia cart/stand Grey Flat panel:
This short summary of the Dataflex 89.890 multimedia cart/stand Grey Flat panel data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex 89.890, Multimedia cart, Grey, Flat panel, 2 shelves, 900 mm, 35 cm

Long summary description Dataflex 89.890 multimedia cart/stand Grey Flat panel:
This is an auto-generated long summary of Dataflex 89.890 multimedia cart/stand Grey Flat panel based on the first three specs of the first five spec groups.

Dataflex 89.890. Type: Multimedia cart, Product colour: Grey, Recommended usage: Flat panel. Height: 900 mm, Height adjustment: 35 cm, Width: 700 mm. Package weight: 2.47 kg, Package dimensions (WxDxH): 1105 x 535 x 170 mm

Features
Product colour
Grey
Recommended usage
Flat panel
Type *
Multimedia cart
Number of shelves
2 shelves
Keyboard tray
Yes
Weight & dimensions
Height
900 mm
Height adjustment
35 cm
Width
700 mm
Depth
551 mm
Packaging data
Package weight
2.47 kg
Package dimensions (WxDxH)
1105 x 535 x 170 mm