location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC CR S490 Mobile phone Black USB Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CR S490
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTCR-CRS490
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jul 2018 02:09:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC CR S490 Mobile phone Black USB Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Mobile phone
  • - Charger type: Indoor
  • - Power source type: USB
  • - Black
  • - Maximum output voltage: 5 V
Long product name HTC CR S490 Mobile phone Black USB Indoor :
The long product name of HTC CR S490 Mobile phone Black USB Indoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HTC Sensation Desktop Cradle, Micro-USB, Black
More>>>
Short summary description HTC CR S490 Mobile phone Black USB Indoor:
This short summary of the HTC CR S490 Mobile phone Black USB Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

HTC CR S490, Indoor, USB, 5 V, Black

Long summary description HTC CR S490 Mobile phone Black USB Indoor:
This is an auto-generated long summary of HTC CR S490 Mobile phone Black USB Indoor based on the first three specs of the first five spec groups.

HTC CR S490. Charger type: Indoor, Power source type: USB, Charger compatibility: Mobile phone. Maximum output voltage: 5 V. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2012-06-01 04:13:22
Uk has collected 1 expert review for HTC CR S490 Mobile phone Black USB Indoor but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
coolsmartphone.com
Updated:
2016-12-29 18:25:47
This cradle device synchronises and charges the HTC Sensation / Sensation XE. Plonk the phone in and it’ll angle your phone at the right angle for watching videos, checking the weather or using the phone as a bedside alarm-clock. Drop the phone in whi...
0%