Jabra logo

Jabra PRO 920, UK_HK_SG

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142259
Info modified on:
02 Oct 2024, 21:34:21
Bullet Points Jabra PRO 920, UK_HK_SG:
  • - Simple deskphone connectivity for an ideal first wireless headset
  • - Noise-cancelling microphone and HD Voice deliver better customer conversations
  • - All-day use around the office, with 8 hours of battery time and up to 120 metres of range
  • - Optimised for use with all leading deskphones
  • - Easy to deploy and manage. Pre-charged base enables you to make calls straight away
  • - Simple desk phone connectivity for an ideal first wireless headset
  • - Noise cancelling microphone and HD voice deliver better customer conversations
  • - All-day use around the office, with 8 hours’ battery time, and up to 120 meters/395 feet range
  • - Optimized for use with all leading desk phones
Long product name Jabra PRO 920, UK_HK_SG:

Jabra PRO 920, UK_HK_SG

Jabra PRO 920, UK_HK_SG:

The Jabra Pro 900 series is a professional wireless headset designed for maximum performance. Now everyone in your office can take advantage of for the added productivity and comfort that wireless convenience delivers. Simple, intuitive and high quality, all in one wireless solution.

Wireless headset series optimized for use with all leading desk phones or softphones. Some variants enable pairing with mobile devices and deskphone or softphone.

The Jabra Pro 900 series is a professional wireless headset designed for maximum performance. Now everyone in your office can take advantage of the added productivity and comfort that wireless convenience delivers. Simple, intuitive and high quality, an all-in-one wireless solution.

Short summary description Jabra PRO 920, UK_HK_SG:

Jabra PRO 920, UK_HK_SG, Wireless, Office/Call center, 45.9 g, Headset, Black

Long summary description Jabra PRO 920, UK_HK_SG:

Jabra PRO 920, UK_HK_SG. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Wireless range: 120 m. Weight: 45.9 g. Product colour: Black

Reasons to buy
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.