location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-2540R laser printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-2540R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-2540R show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87568
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:07:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ML-2540R laser printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 24 ppm
  • - Maximum duty cycle: 12000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 80 sheets
  • - Internal memory: 8 MB Built-in processor 300 MHz
Long product name Samsung ML-2540R laser printer 1200 x 1200 DPI A4 :
The long product name of Samsung ML-2540R laser printer 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ML-2540R - 24 ppm, A4, 9s, 1200 x 1200 dpi, 300MHz Processor, 8MB, USB 2.0, 53 dBA, 7.2 kg, Grey
More>>>
Samsung ML-2540R laser printer 1200 x 1200 DPI A4:
The official description of Samsung ML-2540R laser printer 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Geared to give more print flexibility, the ML-2540 offers a range of features to make you more productive. These include a Print Screen function, so you can print what you see on your screen at the touch of a button.

From the monitor to the page with just One Touch
The ML-2540R†s Print Screen button – conveniently located on the printer control panel – lets you print the contents from your screen, quickly and easily, even when you’re away from your desk. Just one touch is all that it takes. With one click, there’s no more extra editing or cropping of unwanted content-clutter from original webpages or documents. If a single page is what you want, it’s what you’ll get. One simple press of a button prints your screen, as it appears on your monitor. Hold the button for more than two seconds and the ML-2540R prints the last object that you activated on your monitor. Now you can print anything, anytime

Achieve more with Samsung’s Fast Print
Don’t settle for slow printing. With Samsung’s faster printing speed of 24 pages per minute, you can minimise time wasted hanging around the printer. The enhanced printer performance will streamline workflows and let employees, and businesses, reach their full potential.

Cartridge options for your budget needs
Samsung ML-2540R printers also offer a choice of consumables to meet your cashflow needs. High yield toner cartridges, which are ideal for heavy users, last longer and give you lower costs per page. Optionally, low yield toner cartridges have the advantage of lower initial outlay.

Capture what catches your eye
Samsung’s AnyWeb Print software lets you go hunting and gathering on the Web. You can utilize the ML-2540R to easily select, drag and drop content from different web pages onto a printable scrap board in your browser window, all while you surf. It’s the easy way to collect, arrange and edit those useful reference points and resources you can only find on the Internet for that big project? or just for fun.

Protect you printing with a Dust Free design
Protect your printer and your print-outs with a reliable dust-free design. The innovative design features a dust free cover and a built-in cassette. By preventing dust contamination it not only ensures that the paper is dust free before printing but also keeps the internal mechanics free from harm. This intelligent design helps prolong the life of the printer while also ensuring reliable and professional prints.

Easy Printer Manager
Run a smooth print operation with Samsung’s Easy Print Manager. Every detail, from toner levels and job accounting to device settings and online ordering, is channeled into one easy-to-use programme.

Universal Print Driver
Save time and money with Samsung’s Universal Print Driver. One print driver, which handles all of your Samsung printers, eliminates unnecessary installations and integrates your print operation.

Short summary description Samsung ML-2540R laser printer 1200 x 1200 DPI A4:
This short summary of the Samsung ML-2540R laser printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-2540R, Laser, 1200 x 1200 DPI, A4, 24 ppm

Long summary description Samsung ML-2540R laser printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of Samsung ML-2540R laser printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Samsung ML-2540R. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 12000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Time to first page (black, normal)
9 s
Features
Maximum duty cycle *
12000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
SPL
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
80 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Legal
Paper handling
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, C6, DL
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
8 MB
Built-in processor
Yes
Processor frequency
300 MHz
Sound pressure level (printing)
53 dB
Design
Display
No
Weight & dimensions
Weight
7.2 kg
Dimensions (WxDxH)
358 x 389 x 197 mm
Other features
Mac compatibility
Yes
Compatible operating systems
Windows 2000/XP/Vista/7/2003 Server/2008 Server Mac OS X 10.4 - 10.6 Linux OS
Power LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:47:24
Uk has collected 3 expert reviews for Samsung ML-2540R laser printer 1200 x 1200 DPI A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
dreamwarecomputers.com
Updated:
2016-11-14 22:47:24
I'll be the first to say it if nobody else has - consumer laser printers really have not changed dramatically over the last few years. Functionality and specifications are much the same as they were a year or two ago, despite small changes in style, ec...
Good Reasonably priced, Duty cycle is slightly higher than many other printers in this range, Print Screen and AnyWeb Print are great convenience features, No complaints with print quality...
Bad Absence of networking capabilities...
0%
Overclockersonline.net
Updated:
2016-11-14 22:47:24
It's very hard to come up with a reason why you shouldn't have a printer when you've got a home computer. Even after the days of school I've found that a basic printer has come in handy. I use it to print instructions for home projects, print finance repo...
Good High quality print, Compact design...
Bad No duplex or network printing, Limited value to One Touch and AnyWeb software...
0%