location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega StorCenter ix4-200d

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorCenter
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ix4-200d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
35777
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58489
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Sep 2018 15:16:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Iomega StorCenter ix4-200d
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - EMC LifeLine
  • - Number of storage drives supported: 4
  • - 1.2 GHz
  • - 0.5
  • - DHCP server iSCSI support
  • - LCD
Long product name Iomega StorCenter ix4-200d :
The long product name of Iomega StorCenter ix4-200d. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StorCenter ix4-200d, 1.2 GHz, 512MB, 4 x 3.5" SATA II HDD, Easy-Swap, RAID 5, 10, JBOD, 2 x Gigabit Ethernet, 3 x USB 2.0, 30 dB, 45 W, 5800 g, Black, EMC LifeLine
More>>>
Iomega StorCenter ix4-200d:
The official description of Iomega StorCenter ix4-200d as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Iomega StorCenter ix4-200d Network Storage, Cloud Edition
Content sharing with advanced media features and data protection in an easy-to-use product ideal for small/remote offices, workgroups and home office networks.

The Iomega® StorCenter™ ix4-200d Network Storage, Cloud Edition offers content sharing with advanced security, and is ideal for small and remote offices, workgroups or home networks. Based on enterprise-class EMC® storage technology, the StorCenter ix4-200d provides easy file sharing, iSCSI block access, dual GbE connections and multiple RAID configurations. The Iomega Personal Cloud offers unparalleled simplicity and versatility for data sharing and protection. Business users will appreciate the robust data protection features such as UPS support, print serving, user quotas, rsync device-to-device data replication, and user replaceable drives for business continuity and disaster recovery. The easy-to-use interface provides no-hassle management. Active Directory support and remote access round out the comprehensive business features. The StorCenter ix4-200d supports up to six Axis® IP security cameras for basic video surveillance. Home users benefit from the advanced media features such as the DLNA® certified UPnP® AV Media Server, PTP (Picture Transfer Protocol), torrent download compatibility, and Bluetooth® upload. Awardwinning backup software is included along with RSA® BSAFE® encryption for protected installs and upgrades. Supports PC, Mac® and Linux® clients and is VMware® certified for NFS and iSCSI.

Short summary description Iomega StorCenter ix4-200d:
This short summary of the Iomega StorCenter ix4-200d data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega StorCenter ix4-200d

Long summary description Iomega StorCenter ix4-200d:
This is an auto-generated long summary of Iomega StorCenter ix4-200d based on the first three specs of the first five spec groups.

Iomega StorCenter ix4-200d. Storage drive interface: Serial ATA II, Storage drive size: 3.5", RAID levels: 5, 10, JBOD. Processor frequency: 1.2 GHz. Internal memory: 0.5 GB. Compliance industry standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab, Cabling technology: 10/100/1000Base-T(X), Maximum data transfer rate: 1000 Mbit/s. Display type: LCD

Storage
Storage drive interface *
Serial ATA II
Storage drive size
3.5"
RAID levels
5, 10, JBOD
Number of storage drives supported *
4
Processor
Processor frequency *
1.2 GHz
Memory
Internal memory *
0.5 GB
Network
DHCP client
Yes
DHCP server
Yes
iSCSI support
Yes
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Cabling technology
10/100/1000Base-T(X)
Maximum data transfer rate
1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity
3
Ethernet LAN (RJ-45) ports *
2
Design
LED indicators
Yes
Display type
LCD
Performance
Multilingual support
Yes
Noise level
30 dB
On/off switch
Yes
Software
Operating system installed *
EMC LifeLine
Power
Number of power supply units
1
Power consumption (typical)
45 W
Weight & dimensions
Weight
5.8 kg
Other features
Dimensions (WxDxH)
196 x 200 x 168 mm
Power requirements
100 - 240 V, 50 - 60 Hz
Minimum processor
Intel Pentium, 300 MHz
Compatible operating systems
Windows XP Home Windows XP Professional (32/64-bit) Mac OS X 10.4+ Linux: Redhat 9, Enterprise 4/5, Gentoo, Mandrake 10, Devian 4, FedoraCore 6/5, OpenSUSE 10.3
Networking features
Gigabit Ethernet
Minimum system requirements
IE 7.0 Firefox 3.x CD/DVD-ROM Ethernet Apple Safari 3.0+
Power LED
Yes
Connectivity LEDs
Yes
Link/Act LED
Yes
Power consumption (standby)
12 W
Source Testseek summary Average rating
Reviews
Updated:
2012-02-01 03:48:35
Uk has collected 18 expert reviews for Iomega StorCenter ix4-200d and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
expertreviews.co.uk
Updated:
2012-02-01 03:48:29
Iomega's StorCenter ix4-200d has four disk bays with slide out trays. To access them you have to unscrew and remove the entire three-piece top panel instead of simply opening an easily accessible front door. Removing the panel isn't difficult, but it's...
Bottom line Iomega's StorCenter ix4-200d has some interesting and useful features, but its high price puts it out of reach for most people...
80%
zdnet.co.uk
Updated:
2012-02-01 03:48:31
This neat 4-drive NAS box will fit in pretty much anywhere and, if you need the added enterprise-level features, is good value for money.
Good Includes enterpriselevel features such as iSCSI support and VMware certification, Supports Windows, Mac and Linux clients, Compact and quiet in operation...
Bad Some small businesses will not require, or want to pay for, the enterpriselevel features...
Bottom line This neat 4-drive NAS box will fit in pretty much anywhere and, if you need the added enterprise-level features, is good value for money...
80%
trustedreviews.com
Updated:
2012-02-01 03:48:31
There are many things you can buy for £500. You could buy a 16GB iPhone 3GS , an Asus Eee PC 1008HA but if you or your small business has a lot of data that really can't be lost then £500 could buy you some peace of mind. I'm talking, of course, about a N...
Bottom line There really aren't any major features missing from the StorCentre ix4-200d given its intended market and those offered are excellent save for a few niggles here and there. Nor is the pricing for the 2TB and 4TB models anything to baulk at, though the 8TB...
80%
alphr.com
Updated:
2012-02-01 03:48:31
Since being acquired by EMC, Iomega's NAS appliances have been rejuvenated. The latest StorCenter NAS ix4-200d delivers a range of features, including support for IP SANs, and prioritises data backup for small businesses. The desktop box has room for u...
Bottom line Iomega scores highly for value and offers some quality backup features, but could do better for performance...
67%
theregister.co.uk
Updated:
2012-02-01 03:48:33
The low end of Iomega’s StorCenter range, the StorCenter ix2, is noisy, slow and lacking quite a few features you’d expect on a £300 Nas. The new StorCenter daddy, the ix4-200d, is in a different league in the speed and noise categories though, which y...
Bottom line The Iomega StorCenter ix4-200d doesn’t as many tricks as Synology or Qnap boxes, but its operating system is responsive and stable. If you need a Nas for VMware use, then the ix4-200d is a logical choice. ® More Nas Reviews... Synology DS409Sl...
75%
eweek.com
Updated:
2012-02-01 03:48:29
Iomega StorCenter ix4-200d Offers Big Storage, Smaller Price ( Page 1 of 2 )With a mixture of enterprise- and consumer-oriented features and a target audience of small and remote branch offices, Iomega's StorCenter ix4-200d network-attached storage dev...
0%
techcrunch.com
Updated:
2012-02-01 03:48:31
Short version: Iomega has been making storage devices for years, and it shows. I’m a fan of NAS hardware and technology, and Iomega has created a product that not only stores data, but has enough value add to make it stand out from the dozens of other...
Bottom line Overall, I liked the ix4-200d. It did what it was supposed to do, without issues, and worked as intended. As far as the feature set goes, it’s almost too much. This makes the set up a little difficult, but once you get through the process it’s seamles...
0%
pcmag.com
Updated:
2012-02-01 03:48:32
In order to compete in the cut-throat network storage market, Iomega, now a brand from EMC, has been reinventing its StorCenter NAS 200 series by adding some nifty Enterprise capabilities and offering them to small business customers. In the case of...
Good Supports Apple, Windows, Linux, and multiple backup clients. It's small and runs quiet. Offers iSCSI, rsync, SNMP, and many other great features for small businesses.
Bad Some advanced storage, services and networking are hard to use for small business owners who double as tech generalists. Expensive.
Bottom line Though pricier than similar NAS servers, the Iomega StorCenter ix4-200d offers some enterprise NAS features many small businesses will find useful...
80%
hardwarecentral.com
Updated:
2012-02-01 03:48:32
If you want to get serious about backing up your data, and small businesses should, 's new , a four-drive network attached storage (NAS) server, is certainly a serious piece of backup equipment. The ix4-200d comes with big business features - backup s...
0%
smallnetbuilder.com
Updated:
2012-02-01 03:48:33
Iomega is on a mission to remake its StorCenter NASes into better combatants in today's bare-knuckled NAS competitive arena. If the StorCenter ix4-200d is any indication, it's going to be a fairer fight than it has been. Our last look at an Iomega St...
Good Can back up to and from CIFS/SMB shares and rsync target, iSCSI target support, VMware and XenServer certified for NFS and iSCSI, Supports Apple Time Machine...
Bad Not as fast as other Kirkwoodbased NASes, Some funkyness when browsing for network backup shares, No eSATA port, Drives not hotswappable...
Bottom line Marvell Kirkwood-based four drive RAID 5 / 10 NAS with very flexible network backup and iSCSI targets...
0%
crn.com
Updated:
2012-02-01 03:48:34
Storage pioneer Iomega, now a part of EMC, recently announced a new four-drive NAS appliance called the StorCenter ix4-200d. The company states that the new model is based on enterprise-class technologies from EMC, but in a relatively affordable device...
0%