location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion Y27f-30 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Y27f-30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67A6GAC3IT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196802792974 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53391
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 15:15:04
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 67A6GAC3IT user manual (11.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion Y27f-30 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6cm (27") Full HD 1920 x 1080 W-LED IPS
  • - 5ms, 16:9, 400cd/m², 1000:1
  • - USB, HDMI, DisplayPort
Warranty: 3-year
Long product name Lenovo Legion Y27f-30 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black :
The long product name of Lenovo Legion Y27f-30 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

68.6cm (27") Full HD 1920 x 1080 W-LED IPS, 16:9, 400cd/m², 16.7M, 5ms, 178°/178°, 1000:1
More>>>
Lenovo Legion Y27f-30 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
The official description of Lenovo Legion Y27f-30 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Immersive and responsive, the Lenovo Y27f-30 Monitor’s 3-side NearEdgeless display makes your gaming experience bigger and better than before.
Dodge bullets, lean into curves and move with the action as the In-Plane Switching Panel allows no distortion from any viewing angle.
Enjoy visually absorbing, graphic richness with its 113.7% sRGB and 90.6% DCI-P3 color area. The Legion Y27f-30 Monitor supports HDR technology that is VESA certified DisplayHDR™ 400 which helps to get vivid and richer with deep blacks and brighter whites.
Be unstoppable with its swift 280Hz (Overclock from 240Hz) refresh rate that eliminates latency for fluid, stutter-free video.
Never miss a shot with the quick 0.5ms MPRT response time. Power through in action-packed sequences as AMD FreeSync™ Premium and VESA Adaptive Sync technologies eliminate screen tearing for swift, seamless movements.
The Legion Y27f-30 Monitor is more than easy on the eyes with in-built Natural Low Blue Light technology that reduces harmful blue light emission without color distortion for optimal eye comfort.
Lock and load your preferred display preferences with preloaded Lenovo Artery Software. Complete your gaming setup by connecting your PC and accessories through the HDMI 2.0, DP 1.4, USB, and audio-out ports.
You might take a hit on the battlefield but you’ll be perfectly comfortable in your seat as the monitor’s ergonomic stand offers lift, tilt, pivot, and swivel functions that flex to keep you at ease.
Rest assured that you’re doing your bit for the environment as this monitor uses recyclable material in its construction, and comes enveloped in green paper pulp packaging.
If you’re looking for a formidable gaming ally, the Legion Y27f-30 Monitor has all the ammunition you need.

Short summary description Lenovo Legion Y27f-30 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
This short summary of the Lenovo Legion Y27f-30 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Legion Y27f-30, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Lenovo Legion Y27f-30 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of Lenovo Legion Y27f-30 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

Lenovo Legion Y27f-30. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
LED backlight
Yes
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
5 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
240 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Pixel pitch
0.311 x 0.311 mm
Pixel density
81 ppi
Viewable size, horizontal
59.7 cm
Viewable size, vertical
33.6 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 400
Colour depth
8 bit
Colour gamut standard
DCI-P3
Colour gamut
89.4%
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium
Low Blue Light technology
Yes
Windows operating systems supported
Windows 10, Windows 11
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
6 W
Built-in microphone
No
Design
Market positioning *
Gaming
Product colour *
Black
Colour name
Raven Black
Certification
RoHS, EU Energy Efficiency Level (Level-F) Eyesafe Display 2.0, TÜV Low Blue Light (Hardware solution), TÜV Rheinland Eye Comfort 2.0
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
4
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
Ports & interfaces
Audio output
Yes
Network
Wi-Fi
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
13.5 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
On Screen Display (OSD)
Yes
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
22 kWh
Energy consumption (HDR) per 1000 hours *
32 kWh
Power consumption (typical) *
33.1 W
Power consumption (max)
76.6 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
Packaging content
Stand included
Yes
Cables included
AC, HDMI, USB Type-A to USB Type-B
DisplayPort cable length
1.8 m
Power cable length
1.8 m
Weight & dimensions
Width (with stand)
613.7 mm
Depth (with stand)
258.8 mm
Height (with stand)
536.5 mm
Weight (with stand)
6.4 kg
Width (without stand)
613.7 mm
Depth (without stand)
61 mm
Height (without stand)
365.9 mm
Weight (without stand)
4.5 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
2.06 cm
Packaging data
Package width
720 mm
Package depth
160 mm
Package height
510 mm
Package weight
9.7 kg
Sustainability
Sustainability certificates
RoHS
European Product Registry for Energy Labelling (EPREL) code
1403043
Technical details
Warranty period
3 year(s)
Compliance certificates
RoHS
Other features
Digital signal format system
Not supported
Volume control
Yes