Apple iMac Apple M M3 59.7 cm (23.5") 4480 x 2520 pixels All-in-One PC 8 GB 256 GB SSD macOS Sonoma Wi-Fi 6E (802.11ax) Silver
Bullet Points Apple iMac Apple M M3 59.7 cm (23.5") 4480 x 2520 pixels All-in-One PC 8 GB 256 GB SSD macOS Sonoma Wi-Fi 6E (802.11ax) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - All-in-One PC Silver 143 W
- - Apple M M3
- - 59.7 cm (23.5") 4.5K Ultra HD 4480 x 2520
- - 8 GB
- - 256 GB SSD
- - Apple GPU
- - Wi-Fi 6E (802.11ax) Ethernet LAN Bluetooth 5.3
- - macOS Sonoma
Warranty:
1-Year limited
Long product name Apple iMac Apple M M3 59.7 cm (23.5") 4480 x 2520 pixels All-in-One PC 8 GB 256 GB SSD macOS Sonoma Wi-Fi 6E (802.11ax) Silver
:
The long product name of Apple iMac Apple M M3 59.7 cm (23.5") 4480 x 2520 pixels All-in-One PC 8 GB 256 GB SSD macOS Sonoma Wi-Fi 6E (802.11ax) Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
23.5”, 4.5K Retina display, 4480 x 2520, 218 ppi, Apple M3 chip with 8‑coreCPU and 10‑core GPU, 8GB unified memory, 256GB SSD, Thunderbolt 3 x 2, DisplayPort, Wi-Fi 6E, Bluetooth 5.3, macOS Sonoma
More>>>
Short summary description Apple iMac Apple M M3 59.7 cm (23.5") 4480 x 2520 pixels All-in-One PC 8 GB 256 GB SSD macOS Sonoma Wi-Fi 6E (802.11ax) Silver:
This short summary of the Apple iMac Apple M M3 59.7 cm (23.5") 4480 x 2520 pixels All-in-One PC 8 GB 256 GB SSD macOS Sonoma Wi-Fi 6E (802.11ax) Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Apple iMac , 59.7 cm (23.5"), 4.5K Ultra HD, Apple M, 8 GB, 256 GB, macOS Sonoma
Long summary description Apple iMac Apple M M3 59.7 cm (23.5") 4480 x 2520 pixels All-in-One PC 8 GB 256 GB SSD macOS Sonoma Wi-Fi 6E (802.11ax) Silver:
This is an auto-generated long summary of Apple iMac Apple M M3 59.7 cm (23.5") 4480 x 2520 pixels All-in-One PC 8 GB 256 GB SSD macOS Sonoma Wi-Fi 6E (802.11ax) Silver based on the first three specs of the first five spec groups.
Apple iMac . Product type: All-in-One PC. Display diagonal: 59.7 cm (23.5"), HD type: 4.5K Ultra HD, Display resolution: 4480 x 2520 pixels. Processor family: Apple M. Internal memory: 8 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Apple GPU. Built-in camera. Operating system installed: macOS Sonoma. Product colour: Silver