Apple logo

Apple iMac Apple M M3 59.7 cm (23.5") 4480 x 2520 pixels All-in-One PC 8 GB 256 GB SSD macOS Sonoma Wi-Fi 6E (802.11ax) Green

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19072
Info modified on:
27 Dec 2023, 20:14:41
Warranty:
1-Year limited
Long product name Apple iMac Apple M M3 59.7 cm (23.5") 4480 x 2520 pixels All-in-One PC 8 GB 256 GB SSD macOS Sonoma Wi-Fi 6E (802.11ax) Green:

23.5”, 4.5K Retina display, 4480 x 2520, 218 ppi, Apple M3 chip with 8‑core CPU and 8‑core GPU, 8GB unified memory, 256GB SSD, Thunderbolt 3 x 2, DisplayPort, Wi-Fi 6E, Bluetooth 5.3, macOS Sonoma

Short summary description Apple iMac Apple M M3 59.7 cm (23.5") 4480 x 2520 pixels All-in-One PC 8 GB 256 GB SSD macOS Sonoma Wi-Fi 6E (802.11ax) Green:

Apple iMac , 59.7 cm (23.5"), 4.5K Ultra HD, Apple M, 8 GB, 256 GB, macOS Sonoma

Long summary description Apple iMac Apple M M3 59.7 cm (23.5") 4480 x 2520 pixels All-in-One PC 8 GB 256 GB SSD macOS Sonoma Wi-Fi 6E (802.11ax) Green:

Apple iMac . Product type: All-in-One PC. Display diagonal: 59.7 cm (23.5"), HD type: 4.5K Ultra HD, Display resolution: 4480 x 2520 pixels. Processor family: Apple M. Internal memory: 8 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Apple GPU. Built-in camera. Operating system installed: macOS Sonoma. Product colour: Green

Reasons to buy
Specs
Distributors
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.