location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Tab A9 SM-X110N 128 GB 22.1 cm (8.7") 8 GB Wi-Fi 5 (802.11ac) Graphite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy Tab A9
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-X110N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-X110NZAEEUB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806095361598
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2024 12:58:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy Tab A9 SM-X110N 128 GB 22.1 cm (8.7") 8 GB Wi-Fi 5 (802.11ac) Graphite
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 22.1 cm (8.7") WXGA+ 1340 x 800
  • - 8GB
Long product name Samsung Galaxy Tab A9 SM-X110N 128 GB 22.1 cm (8.7") 8 GB Wi-Fi 5 (802.11ac) Graphite :
The long product name of Samsung Galaxy Tab A9 SM-X110N 128 GB 22.1 cm (8.7") 8 GB Wi-Fi 5 (802.11ac) Graphite. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SM-X110NZAEEUB
More>>>
Samsung Galaxy Tab A9 SM-X110N 128 GB 22.1 cm (8.7") 8 GB Wi-Fi 5 (802.11ac) Graphite:
The official description of Samsung Galaxy Tab A9 SM-X110N 128 GB 22.1 cm (8.7") 8 GB Wi-Fi 5 (802.11ac) Graphite as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Classic and contemporary
Stylish with a touch of cool, the Galaxy Tab A9 and Tab A9+ features a sleek design and a smooth metal body. Enjoy Samsungs signature tablet design in Graphite, Silver and Navy with each hue highlighting effortless charm.

Expansive, bright visuals with smooth motion
Experience the joy of entertainment on the large, bright display. Galaxy Tab A9+'s high screen refresh rate lets you immerse in the visuals with smooth and fluid motion. Even when you are out in the sun, step into the captivating world of your favorite content.

Store more of what you love
Galaxy Tab A9 and Tab A9+ come with up to 8GB of RAM memory, ensuring less lag while you multi-task. Plus, the built-in 128GB storage saves all your hi-res videos, photos and files. You can expand the storage with a microSD card — up to 1TB. Store more of what you love and delete less.

Split the screen into three. Multiply your productivity
Conquer multiple tasks at once. With Galaxy Tab A9+, you can sketch out architectural plans and choose captivating visuals and video chat — up to three apps all on one screen without ever closing a window.

Surround yourself with rich audio
Take a deep dive into a rich soundscape with speakers that provide an enveloping audio experience. Whether you're enjoying a movie or music, Galaxy Tab A9+ lets you fully engage in 3D sound with stunning clarity and depth.

Secure your peace of mind
Keep your information safe and sound. Store important data in the Secure Folder and monitor the overall security status of your device on the Privacy Dashboard. Make the most of your Samsung Galaxy experience, worry-free of security issues.

Quick Share at hyperspeed
Quick Share
Sharing your photos, videos and documents is fast and easy with Quick Share. Just a few taps and you can instantly send files from your Galaxy phone, Tab or Book to other nearby Galaxy devices — even to multiple devices. Want to send a file to a non-Galaxy device? It's as easy as sending a link.

Never lose track
Continue Apps on other devices
Pick up right where you left off, whenever you need. By simply being signed in to the same Samsung account, you can get back to your notes or internet search without starting all over again while freely switching between your two devices.

Expand your horizons
Copy & Paste
Produce, deliver, and achieve beyond borders by seamlessly copying and pasting across devices. Whether you're creating a mood board or putting information into PowerPoint slides, your productivity and creative energy will flow more freely and efficiently.

Pair up without a hold up
Auto Sync
Let time-consuming manual pairing of your favorite devices be a thing of the past. From your laptop and earbuds to Galaxy Watch, you'll see all the devices that have been paired with your Samsung Galaxy phone automatically appear in your Galaxy Tab A9 or Tab A9+'s Bluetooth device list.

Short summary description Samsung Galaxy Tab A9 SM-X110N 128 GB 22.1 cm (8.7") 8 GB Wi-Fi 5 (802.11ac) Graphite:
This short summary of the Samsung Galaxy Tab A9 SM-X110N 128 GB 22.1 cm (8.7") 8 GB Wi-Fi 5 (802.11ac) Graphite data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Tab A9 SM-X110N, 22.1 cm (8.7"), 1340 x 800 pixels, 128 GB, 8 GB, 332 g, Graphite

Long summary description Samsung Galaxy Tab A9 SM-X110N 128 GB 22.1 cm (8.7") 8 GB Wi-Fi 5 (802.11ac) Graphite:
This is an auto-generated long summary of Samsung Galaxy Tab A9 SM-X110N 128 GB 22.1 cm (8.7") 8 GB Wi-Fi 5 (802.11ac) Graphite based on the first three specs of the first five spec groups.

Samsung Galaxy Tab A9 SM-X110N. Display diagonal: 22.1 cm (8.7"), Display resolution: 1340 x 800 pixels. Internal storage capacity: 128 GB. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 332 g. Product colour: Graphite

Classic and contemporary
Classic and contemporary

Stylish with a touch of cool, the Galaxy Tab A9 and Tab A9+ features a sleek design and a smooth metal body. Enjoy Samsungs signature tablet design in Graphite, Silver and Navy with each hue highlighting effortless charm.

Expansive, bright visuals with smooth motion
Expansive, bright visuals with smooth motion

Experience the joy of entertainment on the large, bright display. Galaxy Tab A9+'s high screen refresh rate lets you immerse in the visuals with smooth and fluid motion. Even when you are out in the sun, step into the captivating world of your favorite content.

Store more of what you love
Store more of what you love

Galaxy Tab A9 and Tab A9+ come with up to 8GB of RAM memory, ensuring less lag while you multi-task. Plus, the built-in 128GB storage saves all your hi-res videos, photos and files. You can expand the storage with a microSD card — up to 1TB. Store more of what you love and delete less.

Split the screen into three. Multiply your productivity
Split the screen into three. Multiply your productivity

Conquer multiple tasks at once. With Galaxy Tab A9+, you can sketch out architectural plans and choose captivating visuals and video chat — up to three apps all on one screen without ever closing a window.

Surround yourself with rich audio
Surround yourself with rich audio

Take a deep dive into a rich soundscape with speakers that provide an enveloping audio experience. Whether you're enjoying a movie or music, Galaxy Tab A9+ lets you fully engage in 3D sound with stunning clarity and depth.

Secure your peace of mind
Secure your peace of mind

Keep your information safe and sound. Store important data in the Secure Folder and monitor the overall security status of your device on the Privacy Dashboard. Make the most of your Samsung Galaxy experience, worry-free of security issues.

Quick Share at hyperspeed
Quick Share at hyperspeed

Quick Share
Sharing your photos, videos and documents is fast and easy with Quick Share. Just a few taps and you can instantly send files from your Galaxy phone, Tab or Book to other nearby Galaxy devices — even to multiple devices. Want to send a file to a non-Galaxy device? It's as easy as sending a link.

Never lose track
Never lose track

Continue Apps on other devices
Pick up right where you left off, whenever you need. By simply being signed in to the same Samsung account, you can get back to your notes or internet search without starting all over again while freely switching between your two devices.

Expand your horizons
Expand your horizons

Copy & Paste
Produce, deliver, and achieve beyond borders by seamlessly copying and pasting across devices. Whether you're creating a mood board or putting information into PowerPoint slides, your productivity and creative energy will flow more freely and efficiently.

Pair up without a hold up
Pair up without a hold up

Auto Sync
Let time-consuming manual pairing of your favorite devices be a thing of the past. From your laptop and earbuds to Galaxy Watch, you'll see all the devices that have been paired with your Samsung Galaxy phone automatically appear in your Galaxy Tab A9 or Tab A9+'s Bluetooth device list.

Display
Display diagonal *
22.1 cm (8.7")
Display resolution *
1340 x 800 pixels
Panel type
TFT
HD type
WXGA+
Display number of colours
16 million colours
Processor
Processor cores
8
Memory
Internal memory *
8 GB
Storage
Internal storage capacity *
128 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Auto focus
Yes
Maximum video resolution
1920 x 1080 pixels
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Mobile network connection *
No
Bluetooth
Yes
Bluetooth version
5.3
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Network
Wi-Fi Direct
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Headphone connectivity
3.5 mm
Design
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Graphite
Performance
Assisted GPS (A-GPS) *
No
GLONASS
Yes
BeiDou
Yes
GPS (satellite)
Yes
Galileo
Yes
Quasi-Zenith Satellite System (QZSS)
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Proximity sensor
Yes
Position location *
Yes
Software
Platform *
Android
Battery
Battery capacity *
5100 mAh
Weight & dimensions
Width
124.7 mm
Depth
8 mm
Height
211 mm
Weight
332 g
Country Distributor
Nederland 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
Deutschland 2 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)