location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

cRadia Plug Power Bank 4 in 1 6700mAh - CR 2067

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
cRadia Check ‘cRadia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Plug Power Bank 4 in 1 cRadia 6700mAh - CR 2067
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR 2067
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5605922005437
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘cRadia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by cRadia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5291
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Oct 2023 09:45:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points cRadia Plug Power Bank 4 in 1 6700mAh - CR 2067
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB Charger + Portable Battery: The ideal travel companion. The built-in 6700mAh powerbank will ensure that you always have several extra charges without the need to carry extra batteries
  • - Wireless charging for compatible devices: Does your smartphone support wireless charging? The cRadia Super Charger also allows you to wirelessly switch your device, in addition to the two USB and USB Type-C in and out ports
  • - LCD status display and LED indicators. Other batteries only show the battery % between 25% and 100%. For example, 1% is equal to 25%. The cRadia Super Charger will show you exactly the actual battery charge level so you can always be sure
  • - cRadia incorporates up to 4 interchangeable heads, so that it can be used anywhere in the world: European, American, Australian and English
Long product name cRadia Plug Power Bank 4 in 1 6700mAh - CR 2067 :
The long product name of cRadia Plug Power Bank 4 in 1 6700mAh - CR 2067. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Plug Power Bank 4 in 1 cRadia 6700mAh - CR 2067
More>>>
Short summary description cRadia Plug Power Bank 4 in 1 6700mAh - CR 2067:
This short summary of the cRadia Plug Power Bank 4 in 1 6700mAh - CR 2067 data-sheet is auto-generated and uses the product title and the first six key specs.

cRadia Plug Power Bank 4 in 1 6700mAh - CR 2067, 6700 mAh, Lithium, Wireless charging, White

Long summary description cRadia Plug Power Bank 4 in 1 6700mAh - CR 2067:
This is an auto-generated long summary of cRadia Plug Power Bank 4 in 1 6700mAh - CR 2067 based on the first three specs of the first five spec groups.

cRadia Plug Power Bank 4 in 1 6700mAh - CR 2067. Battery capacity: 6700 mAh, Battery technology: Lithium. USB Type-A output ports: 1, USB Type-C ports quantity: 1. Wireless charging. Product colour: White

Brand Image Product code Product Stock Price from
Fantec

Fantec RBP-100HL 10000 mAh Black
(show image)
5040 RBP-100HL 0.00
(excl. VAT)
0 (incl. VAT)