location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

cRadia UPS Rack interactive Luanda 2000 VA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
cRadia Check ‘cRadia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UPS Rack interactive cRadia Luanda 2000 VA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CRA 4020
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0745604499972 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘cRadia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by cRadia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2024 16:50:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points cRadia UPS Rack interactive Luanda 2000 VA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 2 kVA 1200 W
  • - Waveform: Pseudo sine
  • - 5 AC outlet(s)
  • - Lead-Calcium (Pb-Ca) 12 V 9 Ah
  • - Compact Graphite
Long product name cRadia UPS Rack interactive Luanda 2000 VA :
The long product name of cRadia UPS Rack interactive Luanda 2000 VA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UPS Rack interactive cRadia Luanda 2000 VA
More>>>
Short summary description cRadia UPS Rack interactive Luanda 2000 VA:
This short summary of the cRadia UPS Rack interactive Luanda 2000 VA data-sheet is auto-generated and uses the product title and the first six key specs.

cRadia UPS Rack interactive Luanda 2000 VA, Double-conversion (Online), 2 kVA, 1200 W, Pseudo sine, 230 V, 300 V

Long summary description cRadia UPS Rack interactive Luanda 2000 VA:
This is an auto-generated long summary of cRadia UPS Rack interactive Luanda 2000 VA based on the first three specs of the first five spec groups.

cRadia UPS Rack interactive Luanda 2000 VA. UPS topology: Double-conversion (Online), Output power capacity: 2 kVA, Output power: 1200 W. AC outlet types: C13 coupler, Type F, Power plug: Type F, AC outlets quantity: 5 AC outlet(s). Battery technology: Lead-Calcium (Pb-Ca), Battery capacity: 9 Ah, Battery voltage: 12 V. Form factor: Compact, Product colour: Graphite, Cooling type: Passive. Width: 438 mm, Depth: 310 mm, Height: 86 mm

Brand Image Product code Product Stock Price from
cRadia

cRadia UPS Online Sidney 6000 VA - CRA 6060
(show image)
CRA 6060 UPS Online cRadia Sidney 6000 VA - CRA 6060 0.00
(excl. VAT)
0 (incl. VAT)
cRadia

cRadia UPS Online Munique 4000 VA - CRA 6040
(show image)
CRA 6040 UPS Online cRadia Munique 4000 VA - CRA 6040 0.00
(excl. VAT)
0 (incl. VAT)
cRadia

cRadia UPS Online Toquio 2500 VA - CRA 6025
(show image)
CRA 6025 UPS Online cRadia Toquio 2500 VA - CRA 6025 0.00
(excl. VAT)
0 (incl. VAT)
cRadia

cRadia UPS Online Miami 1500 VA - CRA 6015
(show image)
CRA 6015 UPS Online cRadia Miami 1500 VA - CRA 6015 0.00
(excl. VAT)
0 (incl. VAT)
cRadia

cRadia UPS Rack interactive Macau 3000 VA
(show image)
CRA 4030 UPS Rack interactive cRadia Macau 3000 VA 0.00
(excl. VAT)
0 (incl. VAT)
cRadia

cRadia UPS Rack interativa Viena 1000 VA
(show image)
CRA 4010 UPS Rack interativa cRadia Viena 1000 VA 0.00
(excl. VAT)
0 (incl. VAT)
cRadia

cRadia UPS interactive Paris 3020 VA LCD - CRA 3020
(show image)
CRA 3020 UPS interactive cRadia Paris 3020 VA LCD - CRA 3020 0.00
(excl. VAT)
0 (incl. VAT)
cRadia

cRadia UPS interactive Londres 1020 VA - CRA 1020
(show image)
CRA 1020 UPS interactive cRadia Londres 1020 VA - CRA 1020 0.00
(excl. VAT)
0 (incl. VAT)
cRadia

cRadia UPS interactiva Porto 820 VA - CRA 820
(show image)
CRA 820 UPS interactiva cRadia Porto 820 VA - CRA 820 0.00
(excl. VAT)
0 (incl. VAT)
cRadia

cRadia UPS interactive Dublin 620 VA - CRA 620
(show image)
CRA 620 UPS interactive cRadia Dublin 620 VA - CRA 620 0.00
(excl. VAT)
0 (incl. VAT)